NEW! FSN monitors are designed to reproduce multi-modality imaging, using an extensive selection of input connections, and comprehensive signal timing tables. Picture-in-picture or picture-by-picture screen layouts can be fully adjusted for size and position, giving surgeons the flexibility to work with video images tailored to their preference. FSN display monitors are designed without an internal fan. This eliminates the spread of contaminates and makes the monitor better suited for the sterile field in an operating room.
Note:
General Features
Panel: 32 inch TFT LCD (IPS)
Resolution: 1920 x 1080 (HD 1080)
Input Signal: 2 x DVI‐D
2 x SD/HD/3G-SDI (BNC)
2 x SOG
1 x VGA (D-sub)
1 x C-Video (BNC)
1 x S-Video (DIN)
1 x Component (RGBS, YPbPr) (5 x BNC)
Touch (Optional):
GPIO Port: SWAP, PIP / PBP1 / PBP2 Select, Record Indicator
Output Signal: 2 x DVI-D, 2 x SD/HD/3G-SDI (BNC), 2 x SOG, 1 x C-Video (BNC), 1 x S-Video (DIN), 1 x Component (RGBS, YPbPr) (5 x BNC)
Power Supply: AC / CD Adapter (AC 100~240V, DC 24V 6.25A)
Control Key: Power, Menu, PIP, Up, Down, Plus, Minus, Input
Unit Dimension: 770 (W) x 471.5 (H) x 80.5 (D) mm
30.32 (W) x 18.56 (H) x 3.35 (D) inch
Average Brightness: 450 (5 points Avg.) cd/m2
Response Time (G-to-G): 22 ms (avg.)
Viewing Angle (CR>10): R/L 178, U/D 178
Weight: 12.8 kg, 28.2 lbs
Contrast Ratio: 1300:1 Typical
Pixel Pitch: 0.27 X 0.27
Output Signal
DVI: Type: Digital RGB
Signal Format: TMDS single link
Connector: DVI‐D
CVBS: Type: C-Video
Color system: NTSC, PAL
Signal Format:
SVHS Y/C: Type: NTSC, PAL
Color system: NTSC, PAL
Signal Format:
SDI: SMPTE-424M: 1080p
SMPTE-292M: 720p , 1080i
SMPTE-259M: 480i , 576i
Component: Video: Type: Analog Y/G, Pb/B, Pr/R
Connector: BNC
Level: 0.7Vp-p ±5% (1.0Vp-p for sync embedded G/Y)
Polarity: Positive
Impedance: 75 ohm ±5%
Horizontal Frequency: 30 ~ 93KHz
Vertical Frequency: 50 ~ 85Hz
Applicable Maximum Pixel Frequency: 170MHz
Maximum resolution: 1920x1080 / 60Hz (148.5MHz Timing, NON-CRT)
Sync: Type: Separate H/V sync, Composite Sync. Automatic synchronization without external switch
Level: TTL Level (V high ≥2.0V, V low ≤0.8V)
Polarity: Positive or Negative
Connector: BNC
SOG: Type: Sync on green
Input Signal Level: 0.7Vp-p ±5%
Impedance: 75 ohm ±5%
Input Signal Frequency
Signal Timing
Video: Type: Analog RGB
Connector: DSUB-15
Level: 0.7Vp-p ±5%
Polarity: Positive
Impedance: 75 ohm ±5%
Horizontal Frequency: 30 ~ 93Khz
Vertical Frequency: 50 ~ 85 Khz
Applicable Maximum Pixel Frequency: 170 MHz
Maximum resolution: 1920x1080 / 60Hz (148MHz Timing, NON‐CRT)
Sync: Type: Separate H/V sync, Composite Sync. Automatic synchronization without external switch
Level: TTL Level (V high ≥2.0V, V low ≤0.8V)
Polarity: Positive or Negative
Range: Automatic synchronization for applicable resolution modes which follows industrial standard within frequency range of 30 to 93KHz in horizontal and 50 to 85Hz in vertical
Terminal Resistance: more than 2 KΩ
DVI : Type: Digital RGB
Signal Format: TMDS Single Link
Connector: DVI-D
CVBS: Type: C-Video
Color System: NTSC, PAL
Signal Format: Composite Video Signal
SVHS Y/C: Type: S-Video
Color System: NTSC, PAL
Signal Format: Y/C Separated Video Signal
SDI: SMPTE-424M: 1080p
SMPTE-292M: 720p , 1080i
SMPTE-259M: 480i , 576i
Component: Video: Type: Analog YPbPr
Connector: BNS(Component)
Level: 0.7Vp-p ±5% (1.0Vp-p for sync embedded G/Y)
Polarity: Positive
Impedance: 75 ohm ±5%
Horizontal Frequency: 30 ~ 93KHz
Vertical Frequency: 50 ~ 85Hz
Applicable Maximum Pixel Frequency: 170MHz
Maximum resolution: 1920x1080 / 60Hz (148.5MHz Timing, NON-CRT)
Sync: Type: Separate H/V sync, Composite Sync. Automatic synchronization without external switch
Level: TTL Level (V high ≥2.0V, V low ≤0.8V)
Polarity: Positive or Negative
SOG: Type: Sync on green
Input Signal Level: 0.7Vp-p ±5%
Impedance: 75 ohm ±5%