USB 3.0 Active Repeater Cable 5 Meters

The maximum practical length for the USB 3.0 cable is 3 meters but often certain applications require flexibility when it comes to cable length. To lift this length barrier, the USB 3.0 Active Repeater Cable allows you to extend the USB 3.0 cable far beyond its maximum length.

Manufacturer Part Number
CAC-1402
EAN/UPC
8717249401247,0854365006036,854365006036
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Supports data transfer speeds up to 5 Gbps
  • Extends up to 15 meters depending on the model
  • Plug and play functionality
  • External power supply included in the CAC-1402 and CAC-1403 Only
  • Cable: 22AWG+25AWG+28AWG,OD:7.0m
  • No drivers required
  • Windows™ and Mac OSX™ compatible
  • *In most cases the power supply is not required with the exception of some USB HDD and high power wifi networking device