SenseVision USB 3.0 4K Docking Station

CLUB 3D versitile USB 3.0 4K Docking Station is designed for extra connectivity demands. With the docking station, you can extend the connection of a computer to more USB peripherals, Ethernet network, the speaker and the microphone through one single USB cable.

With the built-in USB 3.0 ports, the docking station enables you to enjoy the super speed data transmission between USB peripherals. 

In addition to this, the docking station is equipped with video output supporting the new 4K (3840 x 2160 30Hz resolution) standard on the included HDMI and DP ports. On the retail version of this product there is a slider to select either the HDMI or DP port. Note that using the HDMI port and DP port simultaneously is not possible. When connecting a 4K monitor, the dual monitor functionality is disabled.

Manufacturer Part Number
CSV-3103D
EAN/UPC
8717249401070,0854365005954,854365005954
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Model

Product Name: Club 3D 4K Docking Station
Product Series: SenseVision
Item Code: CSV-3103D
EAN Code:8717249401070
UPC code: 854365005954 

Interface

USB 3.0

Voltage

14.43W operating power
1.95W Suspend mode 

Output Configuration

USB 3.0 to HDMI / DisplayPort / DVI / USB 3.0 / USB 2.0 / Ethernet / Audio 2.1ch / Mic

In the package

Club 3D 4K Docking Station
CD driver
USB Cable
Power Adapter