DisplayPort 1.2 to HDMI 1.4 4K30Hz UHD Active Adapter

The DisplayPort™ to HDMI™ 4K active adapter is designed to connect a DisplayPort™ device (desktop or notebook) to an HDMI™ display. This adapter is compatible with DisplayPort™ 1.2 specification and HDMI™ 4K (3840x2160) @ 30Hz as the accompanying digital audio up to 7.1 sur-round sound.The adapter is also backward compatible with DisplayPort 1.1 with support for resolutions up to 1080p.

Manufacturer Part Number
CAC-1054
EAN/UPC
8717249401087,0854365005947,854365005947
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Maximum resolution 3840 x 2160 30Hz
Connector 1 DisplayPort™ 1.2
Connector 2 HDMI™