Capture and Convert Full HD Video Contents
The DarkCrystal HD-SDI Duo captures and converts 2 HD-SDI or 2 ASI video sources simultaneously. The DarkCrystal HD-SDI Duo fulfills the need of preserving and converting HD video content via SDI/ ASI.
Real-time HD Video Encoding
The DarkCrystal HD-SDI Duo allows you to develop and design application on platforms you are familiar with. It is multi-task capable while taking the space of one PCI-E slot. This powerful and space-saving capture card is exactly what you need to accomplish professional tasks.
Note:
Video Input: SDI/HD-SDI/SD-SDI/ASI (BNC)
Audio Input:
Embedded SDI Audio
(8-ch Embedded Audio per SDI input)
Video Resolution:
(HD-SDI)
720p60/59.94/50/30/29.97/25
/24/23.98
1080i60/59.94/50
1080PsF30/29.97/25/24/23.98
1080p30/29.97/25/24/23.98
(SD-SDI)
525i59.94 (NTSC)
625i50 (PAL)
Pixel Format: YUY2(4:2:2); V210(4:2:2)
SDI Color Precision: 10/8-bit
Audio Sampling: 48KHz at 24-bit
SDI Compliance:
SMPTE 292M (HD-SDI)
SMPTE 259M (SD-SDI)
PC Interface: PCIe Gen 1 x4
Operating Environment:
Temperature: 10 to 55°C
Humidity: 10 to 90% RHNC
Storage Environment:
Temperature: -30 to 65°C
Humidity: 10 to 90% RHNC
Dimensions (mm): 137.8(L)*110(W)*1.57(H)
SDI Cable Length(1694A): HD: 200M, SD: 300m (Typical)