The DarkCrystal 110 features 1-channel HD/SD-SDI to handle high-end demands from professional applications. The BNC connector secures stable and high frequency signals during transmission, ensuring capture quality. Moreover, the AVerMedia SDK provides a demo AP function to enhance feasibility for application developers.
Full HD Capture for the ProfessionalThe DarkCrystal 110, equipped with HD-SDI, is your ideal capture card. You can record video and audio channels from camcorders, surveillance cameras or devices with SDI output. With its professional-grade BNC connector, longer transmission distance and superior capturing capability, the DarkCrystal 110 is the optimal device for daily operations.
Note:
Video Input: HD-SDI/SD-SDI (BNC)
Audio Input: Embedded SDI Audio
(2-ch Embedded Audio per SDI input)
Video Resolution[1]: HD-SDI:
1280 x 720@50p/59.94p/60p
1920 x 1080@50i/60i/23.98p/24p/25p/
29.97p/30p/25PsF/29.97PsF/30PsF
SD-SDI:
720 x 480@60i
720 x 576@50i
Pixel Format: YUY2(4:2:2), YVYU(4:2:2), UYVY(4:2:2)
SDI Color Precision: Input: 10-bit, Output: 8-bit
Audio Sampling: 48KHz at 24-bit
PC Interface: PCIe Gen 1
Operating Environment: Temperature: 0 to +70°C
Humidity: 10 to 90% RHNC
Storage Environment: Temperature: -30 to +85°C
Humidity: 10 to 90% RHNC
Dimensions (mm): 70(L) x 68.78(W) x 14.4(H)
Power Requirement: 3.3V max 1400mA
SDI Cable Length (1694A): HD: 200M, SD: 350m (Typical)