7RT Tablet

Manufacturer Part Number
7RT-Q
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

7RT

  • CPU: ARM Cortex A9, Quad Core 1.2GHz
  • Display: 7" TFT LCD
  • Resolution: 1024x600
  • Brightness: Adjustable Up to 200 cd/m2
  • Aspect Ratio: 16:9
  • Contrast: Adjustable up to 500
  • Touch Panel: 4 Point capacitive Multi-Touch
  • Speaker: 1 watt Speaker
  • MSR: Optional Integrated Triple Track Card Reader
  • Scanner: Optional Integrated 2D Barcode Scanner
  • Camera: Front: 2 Megapixels, Back: 2 Megapixels
  • RAM Memory: 1GB DDR3
  • Flash: 4GB Nand Flash
  • Wireless: Integrated Wi-Fi, 802.11 b/g/n
  • Bluetooth: Integrated Bluetooth V2.1 +EDR
  • LED Indicators: Red: Charging, Green: Fully Charged
Ports
  • SD Card Slot: x 1
  • Mini-USB Port: x 1
  • Micro-HDMI: x 1
  • Audio: One line Out
  • Battery: 5,000 mAh Battery, 3.7V; 5 hours
  • Power: 12V/2A
  • OS: Android 4.0 (and above)