2-Port USB 3.1 Gen 2 (10Gbps) Card - 2x USB-A - PCIe

Upgrade your computer to the faster speed of USB 3.1, by adding two 10Gbps USB Type-A ports. This USB 3.1 card prepares you for the next generation of USB performance, adding two USB-A ports to your desktop with a combined bandwidth up to 10Gbps. Now you can access USB 3.1 Gen 2 peripherals at twice the speed of traditional USB 3.0 (USB 3.1 Gen 1) devices.

With greater bandwidth you can save time and avoid the performance bottlenecks often associated with other connectivity technologies.

Faster USB performance

By adding 10Gbps USB ports to your computer, you can harness the speed of USB 3.1 Gen 2 and rest assured you’re ready for both current and future high-bandwidth USB-A devices.

With higher data throughput, this PCI Express USB 3.1 card is a necessity for external hard drives, hard drive enclosures, and many other USB 3.1 peripherals. Plus, the USB card integrates a SATA power connector to support high-powered devices, making it ideal for use with large external storage solutions. (The card requires a connection to your computer's SATA power connector.)

For more flexibility, you can couple the card with a USB-C to USB-A Cable (USB31AC1M) and connect your USB Type-C™ devices.

Compatible with older USB devices

Connecting older peripherals isn’t a problem. This versatile USB 3.1 Gen 2 (10Gbps) card is backward compatible with legacy USB 3.0/2.0 devices that use the common USB Type-A port, so you can eliminate the added expense and aggravation of purchasing new devices.

Easy to install, in virtually any Windows based PC

The USB 3.1 card offers hassle-free installation with no additional software or drivers required in natively supported Windows® 10, 8.1, and 8 operating systems. Plus, the high-quality card includes both standard-profile and low-profile/half-height brackets, making it easy to install in full or small form-factor PCs or servers.

The PEXUSB312A is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
PEXUSB312A
EAN/UPC
0065030862417,065030862417
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years
Hardware
Bus Type: PCI Express
Card Type: Standard Profile (LP bracket incl.)
Chipset ID: ASMedia - ASM1142
Industry Standards:
USB 3.1 Specification Rev. 1.0
USB Specification Rev. 2.0
PCI Express Base Specification Rev. 3.0
Intel xHCI Specification Rev. 1.1
UASP (USB Attached SCSI Protocol) Rev. 1.0
Interface: USB 3.1 Gen 2
Port Style: Integrated on Card
Ports: 2
Performance
Maximum Data Transfer Rate: 10Gbps
MTBF: 50,000 Hours
Type and Rate: USB 3.1 Gen 2 - 10 Gbit/s
UASP Support: Yes
Connector(s)
Connector Type(s): 1 - PCI Express x4 Male
External Ports: 2 - USB 3.1 USB Type-A (9 pin; Gen 2; 10 Gbps) Female
Internal Ports: 1 - SATA Power (15 pin) Plug
Software
OS Compatibility: Windows® 10 (32/64), 8 / 8.1 (32/64), 7 (32/64)
Windows Server® 2012, 2008 R2
Linux 3.5®
Special Notes / Requirements
Note:
The maximum throughput of this card is limited by the bus interface. PCI Express Gen 1.0 max throughput is 2.5Gbps. PCI Express Gen 2.0 max throughput is 5Gbps. PCI Express Gen 3.0 max throughput is 10Gbps.
The available bandwidth (10Gbps) is shared equally between the two ports.
System and Cable Requirements:
PCI Express enabled computer or server with an available PCI Express x4 slot or higher (x8, x16)
SATA power connector
Physical Characteristics
Product Height: 4.7 in [120 mm]
Product Weight: 1.8 oz [50 g]
Product Width: 0.7 in [19 mm]
Environmental
Humidity: 5~95% RH
Operating Temperature: 0°C to 70°C (32°F to 158°F)
Storage Temperature: -20°C to 70°C (-4°F to 158°F)
Packaging Information
Shipping (Package) Weight: 3.5 oz [100 g]
What's in the Box
Included in Package:
1 - 2-port USB 3.1 gen 2 card
1 - low-profile bracket
1 - instruction manual