Active extender kit includes a transmitter unit and a receiver unit that work in tandem to convert a DisplayPort audio/video signal to HDMI and then extend it to a projector, monitor or television up to 150' away. Kit is capable of extending a high-definition 1080i (60 Hz) signal up to 150' and a 1080p (60 Hz) signal up to 125'. Green and orange LEDs on both units indicate when they are receiving power from the USB Micro-B cables and sharing a signal for quick reference. Universal design is compatible with all operating systems. Hassle-free functionality does not require an external power supply for immediate use. Plug-and-play technology makes installation quick and simple, with no software or drivers to install. Kit supports 24-bit True Color (8 bits per channel) and stereo audio. Extender kit is perfect for digital signs, trade shows, presentations, classrooms, churches and more.
Note:
PHYSICAL
Included Mounting Accessories: No
Color: Black
Operating Temperature Range: 0 to 50 C (32 to 122 F)
Storage Temperature Range: -40 to 70 C (-40 to 158 F)
Relative Humidity: 10 to 90%
Connector A: DISPLAYPORT (MALE)
Connector B: HDMI (MALE)
Connector C: (2) RJ45 (FEMALE)
Connector D: (2) MICRO-USB B (FEMALE)
Ports: 1
Product Warranty Period (Worldwide): 1-year limited warranty