SRW9UG SmartRack 9U Wall-Mount Standard-Depth Rack Enclosure Cabinet

The SRW9UG SmartRack 9U Low-Profile Switch-Depth Wall-Mount Rack Enclosure Cabinet is designed to house EIA-standard 19-inch rack equipment in network wiring closets, retail locations, classrooms, back offices and other areas with limited floor space where you need equipment to be secure, organized and out of the way. Constructed from heavy-duty steel with a durable black powder-coated finish, the cabinet has a maximum load capacity of 200 pounds.The front door features a shatter-resistant clear acrylic window that lets you monitor equipment without unlocking the enclosure. Not only does the window help prevent equipment tampering and reduce acoustic noise, but it also adds visual flair to your IT installation.The side panels and front door lock securely to help prevent damage, tampering or theft. The top, bottom and removable side panels are vented, which allows air to flow freely and keep equipment cool. The reversible front door can open left or right by rotating the cabinet 180° before mounting. Convenient top and bottom ports allow easy cable routing.The SRW9UG comes fully assembled and ready to mount to the wall, or use Tripp Lite’s optional SRCASTER rolling caster kit to make it a mobile rack. Square and threaded mounting holes and numbered rack spaces make equipment installation easy. The vertical mounting rails adjust in 7/8-inch increments to accommodate equipment up to 16.5 inches deep, such as network switches and patch panels.

Manufacturer Part Number
SRW9UG
EAN/UPC
0037332187291,037332187291
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PHYSICAL

  • Installed Whole System Maximum Rack Depth (in.): 16.5
  • Installed Whole System Minimum Rack Depth (in.): 3
  • Rack Height (U Spaces): 9
  • Shipping Dimensions (hwd / in.): 22.7 x 26.1 x 20.1
  • Shipping Weight (lbs.): 38.8
  • Unit Dimensions (hwd / in.): 19.75 x 23.63 x 17.69
  • Unit Weight (lbs.): 34.6
  • Color: Black
  • Weight Capacity - Stationary (lbs.): 140
  • Cable Access Hole Measurement (inches): 9.812 x 2.35 (l x w)
  • Hinged (Swings Away from Wall Bracket): No

SPECIAL FEATURES
  • Grounding Lug: Front and Back door frames
  • Seismic Rack: No
CERTIFICATIONS
  • Certifications: EIA-310-E
  • NOM (Mexico): Tested to NOM (Mexico)
  • Approvals: RoHS