IN1116LC Mobile Projector with LightCast

The ideal mobile projector for your portable devices

The InFocus IN1116LC mobile projector with LightCast delivers bright, clear images from your device no matter where you are.

The included LightCast USB adapter provides easy wireless display of your device, plus web browsing and whiteboarding capabilities without any device being connected.

Plus, its high brightness, compact size and built-in memory make it ideal for the traveler that faces unpredictable environments every day.

Manufacturer Part Number
IN1116LC
EAN/UPC
0797212983336,797212983336
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Native Aspect Ratio: 16x10
Technology: DLP
Resolution: WXGA(1280x800)
Lumens (Eco/High): 1800/2200
Contrast: 4000
3D: Yes
Closed Captioning: Yes
Speakers: 1W (1 x 1W)
Audible Noise (Eco/High, dBA): 27 dB/30 dB
Keystone: ± 40ºV
Lamp: SP-LAMP-095
Lamp Hours (Eco/High):

Connections: VGA, HDMI, USB A x 2, USB Mini-B, Composite Video, 3.5mm audio in and out
Image Offset: 15
Lens Shift: Horz (min/max): None
Lens Shift: Vert (min/max): None
Throw Ratio: 1.54~1.18
Weight(lbs/kg): 3.5/1.6
Product Dimensions HxWxD: 7.1in x 8.4in x 2.5in (181mm x 213mm x 65mm)
Shipping Weight(lbs/kg): 7.5/3.4
Shipping Dimensions HxWxD: 11.42in x 7.28in x 15.5in (290mm x 185mm x 395mm)
Power consumption (Max, Watts):

Product Warranty: 2 Years
Lamp Warranty: 6 Months
Accessory Warranty: 90 Days
Approvals: