IN1116 DLP Projector

The IN1100 Series of mobile projectors deliver bright, clear images no matter where you are, from nearly any device.

Leave your laptop behind and use the IN1100’s built-in 4GB memory or a USB drive to present files. You can view presentations, documents and videos the way they were meant to be viewed, in true 1080p high definition.

The In1100 Series Projectors Are The Brightest Products On The Market, Lumens Per Pound. Whether You’Re In A Bright Room Or Cramped For Space, The In1100 Series Offers A Mobile Projector You Can Count On To Perform Every Time.

Manufacturer Part Number
IN1116
EAN/UPC
0797212983343,797212983343
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Native Aspect Ratio: 16x10
Technology: DLP
Resolution: WXGA(1280x800)
Lumens (Eco/High): 1800/2200
Contrast: 4000
3D: Yes
Closed Captioning: Yes
Speakers: 1W (1 x 1W)
Audible Noise (Eco/High, dBA): 27 dB/30 dB
Keystone: ± 40ºV
Lamp: SP-LAMP-095
Lamp Hours (Eco/High):

Connections: VGA, HDMI, USB A x 2, USB Mini-B, Composite Video, 3.5mm audio in and out
Image Offset: 15
Lens Shift: Horz (min/max): None
Lens Shift: Vert (min/max): None
Throw Ratio: 1.54~1.18
Weight(lbs/kg): 3.5/1.6
Product Dimensions HxWxD: 7.1in x 8.4in x 2.5in (181mm x 213mm x 65mm)
Shipping Weight(lbs/kg): 7.5/3.4
Shipping Dimensions HxWxD: 11.42in x 7.28in x 15.5in (290mm x 185mm x 395mm)
Power consumption (Max, Watts):

Product Warranty: 2 Years
Lamp Warranty: 6 Months
Accessory Warranty: 90 Days
Approvals: