DVSe Hybrid Video Recorder

Versatile, Powerful 8/16/32 CH Recording Solutions

With available Internal RAID 5 capabilities and field replaceable Hard Disk Drives, the DVSE Series is designed for maximum reliability. The DVSE Series comes pre-configured to allow HDD storage expansion in the field without it needing to be returned to Toshiba for upgrading. Capable of recording at speeds of up to 480 FPS, the DVSE offers unmatched versatility.

Intuitive setup menus, easy to configure recording schedules, and 6 intelligent search options make the XVSE series of DVRs a hassle free solution for your recording needs. XVSE systems come equipped with up to 18 Terabytes internal storage, recording speeds up to 480 FPS, looping video outputs, and a DVD+RW standard.

Manufacturer Part Number
DVSE16-480-24T
EAN/UPC
0889661054290,889661054290
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions

Dimensions
(h x w x d): 7" x 17.3" x 21.75"
Rackmount Size: 4U
Weight: 47-52 lbs

Frame Rates

Analog Live Viewing Rate (PPS): 240/480
Analog Recording Rate (PPS): 240/480 @ 360x240; 120/240 @ 720x240; 60/120 @ 720x480
IP Video Throughput: 200 Mbps (Non-RAID), 400 Mbps (RAID5)

Inputs/Outputs

Alarm Outputs: 8/16
Audio Inputs: 8/16
LAN: Dual 100/1000 Gigabit Ethernet
Sensor/Alarm Inputs: 8/16
USB Ports: 4 x 2.0; 2 x 3.0

Overview

Analog Video Inputs: 8/16/32
Image Compression: H.264, MPEG4, MPJEG
IP Video Inputs: Up to 64 1
Max Number of Channels: 64
Video Outputs: HDMI, display port, DVI-D, VGA, RCA

Power

Power Input: AC 100-240V (50Hz/60Hz)
Redundant Power Supply: Yes (optional)

Remote Clients

Included Browser Client: iDVR
Managed Recorder Health: MySurveillix
Mobile Apps: iPad/iPhone/Android
VMS Software: Surveillix SCS

Storage

External Storage: iSCSI (optional)
Max Number HDD: 4 removable
Optical Drive: DVD/RW
RAID Configuration (optional): RAID5
Storage capacity: Up to 24TB

System

CPU: Intel Dual Core, Core i3 * 2
Operating System: Windows 7 Embedded
RAM: 4GB
Recording Software: Surveillix (included)
Warranty Limited Warranty: 3 years, 1 year advanced replacement
Designs and specifications are subject to change without notice.

1: For supported IP camera list visit www.toshibasecurity.com

2: On supported IP cameras via network interface