Outdoor 960H Dome Camera with 24 IR LEDs

Dome - Outdoor 960H

The Toshiba IKS-R307 is an outdoor 960H analog camera suitable for a variety of applications. With true Wide Dynamic Range, true D/N and built in heater, it can be used for all lighting conditions. A 4x zoom varifocal lens and 24 IR LEDs allow clear image capture in near total darkness.

Manufacturer Part Number
IKS-R307
EAN/UPC
0889661054252,889661054252
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera
Angle of view: 28° - 91°
Image Sensor: 1/3" CCD
IR illuminators: 24 LEDs 50 ft range
Lens: Varifocal f=2.8 - 12mm
Lens Type: Auto Iris
Minimum Illumination: 0.1 lux (color), 0.05 lux (B&W), 40 IRE
S/N ratio: >52db (AGC Off)
TVL: 700TVL
Zoom: 4x

Features

BLC: BLC, HLC, Off
Day/Night: True D/N
Gain (AGC): Auto
Sync: Internal/Line Lock
Tilt/Rotation: Tilt=87°; Rotation=360°
White Balance: Manual, AWB, ATW (1800K - 10,500K)
Wide Dynamic Range: True WDR

General

Dimensions: 5.13" (H) x 5.925" (Diameter) (130.5mm x 150.5mm)
Operation Humidity: ~ 90%
Operation Temperature: -49°F to 122°F (-45°C to 50°C), heater included
Power consumption: 7.2W
Power Requirements: 12VDC / 24VAC
Vandal Resistance: IK10
Weight: 1.8 lbs (0.82kg)

Interface
Video connectors BNC, Service monitor jack

Video
Format: NTSC
Output: 1.0Vpp 75 Ohm BNC Unbalanced

Warranty

Limited Warranty: 2 years parts and labor