Indoor 960H Dome Camera with 24 IR LEDs

Dome - Indoor 960H

The Toshiba IKS-D207 is an indoor 960H analog camera suitable for a variety of applications. With true Wide Dynamic Range and true D/N, it can be used for all lighting conditions. A 4x zoom varifocal lens and 24 IR LEDs allow clear image capture in near total darkness.

Manufacturer Part Number
IKS-D207
EAN/UPC
0889661054245,889661054245
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.


Camera
Angle of view: 28° - 91°
Image Sensor: 1/3" CCD
IR illuminators: 24 LEDs 50 ft range
Lens: Varifocal f=2.8 - 12mm
Lens Type: Auto Iris
Minimum Illumination: 0.1 lux (color), 0.05 lux (B&W), 40 IRE
S/N ratio: >52db (AGC Off)
TVL: 700TVL
Zoom: 4x

Features

BLC: BLC, HLC, Off
Day/Night: True D/N
Gain (AGC): Auto
Sync: Internal/Line Lock
Tilt/Rotation: Tilt=87°; Rotation=360°
White Balance: Manual, AWB, ATW (1800K - 10,500K)
Wide Dynamic Range: True WDR

General
Dimensions: 3.97" (H) x 5.125" (Dia) (101mm x 130.2mm)
Operation Humidity: ~ 90%
Operation Temperature: 14° F to 122° F (-10° C to 50° C)
Power consumption: 5.4W
Power Requirements: 12VDC / 24VAC
Weight: 1.1 lbs

Interface
Video connectors: BNC, Service monitor jack

Video
Format: NTSC
Output: 1.0Vpp 75 Ohm BNC Unbalanced

Warranty
Limited Warranty: 2 years parts and labor