20x Optical Zoom 3MP Indoor IP PTZ Camera

The Toshiba IKS-WP8103 is a 3MP PTZ IP camera designed for indoor applications. Features such as True Day/Night, 20x optical zoom and pattern tour provide full coverage for any large area, such as shopping malls, casinos or schools. ONVIF and 802.3at PoE + ensure compatibility with virtually any system.

Manufacturer Part Number
IKS-WP8103
EAN/UPC
0889661040569,889661040569
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Audio
Audio compression: G.726, G711
Audio In/Out: 1 IN / 1 OUT

Camera
Angle of view: 4° (wide) to 55.8° (tele) horizontal
Effective Pixels: 2048 x 1536
Electric Shutter: 1-1/10,000 sec
Image Sensor: 1/2.8" CMOS 3MP
Lens: f=4.7 ~ 94 mm, F1.6 to F3.5
Lens Type: Auto focus
Minimum Illumination: 0.05 lux (color) / 0.01 lux (B&W) @ F1.6
Pan/Tilt: 360° continuous pan / -10 ~ 190° tilt
Zoom: 20x optical  

Features
BLC: On/Off
Day/Night: Yes, IR cut filter
Defog: Yes
Gain (AGC): Auto, Manual
Motion detection: Yes
Pan/Tilt speed: 5 ~ 400°/sec
Privacy mask: 16 zones
PTZ features: 256 presets, preset, pattern, tour, autoscan, auto flip
White Balance: Auto, Indoor, Outdoor, ATW, Manual
Wide Dynamic Range: Digital WDR

General

Dimensions: 9" (H) x 6.76" (D) (171.7mm x 228.7mm)
Operation Humidity: ~ 90%
Operation Temperature: 32°F to 104°F (0°C to 40°C)
Power Consumption: 24W max
Power Requirements: 24V AC, 802.3at PoE+
Weight: 3.57 lbs (1.6 kg)

Interface

Digital In/Out: 4 In / 2 Out
Ethernet Connectors: 10 Base-T/100 Base-TX, RJ45 connector
SD card slot: MicroSDXC 64GB max

Network

Alarm Recording: FTP, email, microSD card
Bandwidth control: QoS
Camera set-up program: Device Search
Maximum user access: 20 clients
ONVIF: Profile S
Plug-In: Active X
Protocols: IPv4/v6, TCP/IP, UDP, RTP, RTSP, HTTP, HTTPS, ICMP, FTP, SMTP, DHCP, PPPoE, UPnP, IGMP, SNMP, QoS, ONVIF, ARP

Video
Compression: H.264, MJPEG
Frame Rate (max): Up to 30 fps @ all resolutions, 60 fps @ 1080p
Resolutions: 2048x1536, 1920x1080, 1280x1024, 1280x720, 1024x768, 800x600, 720x480, 640x480, 352x288
Video streams: Quad streaming
Warranty
Limited Warranty: 2 years parts and labor