21" 4:3 Color Accurate Desktop Monitor (Black)

Color accuracy in a 4:3 display. The 21" MultiSync P212 utilizes a 1600x1200 long life IPS LCD panel to deliver consistent color all hours of the day. Powered by the NEC-designed SpectraView engine, the P212 offers accurate color and fully customizable presets to meet any color needs. In addition, the P212 includes a wide array of connectivity to work with both new and existing configurations.

  • IPS LCD panel with nearly full coverage of sRGB color space
  • Superior screen performance (1500:1 contrast ratio, 1600 x 1200 native resolution, 440 cd/m² brightness)
  • Includes internal programmable 14-bit 3D lookup tables (LUTs) for calibration 3-port USB 3.0 hub Five programmable Picture Mode profiles for quick access to multiple color spaces
  • Wide connectivity includes DisplayPort, VGA, HDMI and DVI-D inputs

Manufacturer Part Number
P212-BK-SV
EAN/UPC
0805736059410,805736059410
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display
Panel Technology : IPS
Viewable Image Size : 21.3"
Aspect Ratio : 4:3
Native Resolution : 1600 x 1200
Pixel Pitch : 0.27mm
Pixels Per Inch : 94@ native resolution
Backlight Type : LED
Brightness (typical) : 440cd/m2
Contrast Ratio (typical) : 1500:1
Viewing Angle (typical) : 178° Vert., 178° Hor. (89U/89D/89L/89R) @ CR>10
ResponseTime (typical) : 8ms
Color Gamut :
Adobe RGB Coverage/Size : 77.0% / 78.8%
NTSC Coverage/Size : 74.4% / 75.3%
sRGB Coverage/Size : 97.9% / 106.3%
Lookup Table : 14-bit (3D)
Displayable Colors : 1.07 billion out of 4.3 trillion (10 bit DisplayPort or HDMI) / 16.7 million out of 1.05 billion (8-bit)

Synchronization Range
Horizontal (Analog/Digital) : 31.5-94.0 & 99.5 KHz / 31.5-92.0 and 99.5 KHz
Vertical : 50.0-85Hz

Input Signal
Video : Analog RGB 0.7 Vp-p/75 Ohms
Sync : Separate sync: TTL Level (Positive/Negative), Composite sync: TTL Level (Positive/Negative)

Input Connectors
DisplayPort, DVI-D, HDMI, VGA 15-pin D-sub

Power Consumption (typical)
On : 57W
Power Savings Mode : 0.5W

Physical Specifications
Dimensions (WxHxD) :
Net (with stand) : 466.4 x 374.6 - 524.6 x 227.6 / 18.4 x 14.7 - 20.7 x 9.0 in.
Net (without stand) : 466.4 x 359.0 x 63.9 / 18.4 x 14.1 x 2.5 in.
Weight :
Net Weight (with stand) : 8.0 kg / 17.6 lbs
Net Weight (without stand) : 4.8 kg / 10.6 lbs

VESA Hole Configuration Specifications
100 x 100mm

Environmental Conditions
Operating Temperature : 41-95°F / 5-35°C
Operating Humidity : 20-80%
Operating Altitude : 5000 m / 16,404 ft
Storage Temperature : -4-140°F / -20-60°C
Storage Humidity : 10%-85%
Storage Altitude : 12,192 m / 40,000 ft

Environmental Compliance
RoHS : Yes

Limited Warranty (parts & labor, including backlight)
4 years with 48 hour exchange

Additional Features

  • Carbon footprint meter
  • Tilt
  • Swivel
  • Pivot
  • Height-adjustable stand with locking base
  • Quick release stand
  • Carrying handle
  • Rapid Response
  • Ambix4
  • XtraView+
  • OSD user controls
  • MultiProfiler software
  • USB 3.0 hub
  • Cable management
  • Touch-integratable
  • VESA mount
  • HDCP
  • DDC/CI
  • No Touch Auto Adjust
  • 14-bit 3D LUT
  • Black Level adjustment
  • AmbiBright
  • sRGB
  • CableComp
  • TileMatrix
  • TileComp
  • GammaComp MD QA software-ready
  • SpectraView software-ready
Ships With
  • CD with User’s Manual, Setup Sheet, Power cord
  • DVI-D cable
  • USB 3.0 cable
  • DisplayPort cable
  • Mounting Screws