Sleep/Activity Monitor Wristband

This hypoallergenic adjustable TPU wristband has been designed to snugly fit your UP Move activity tracker for convinient wrist-mounted wear. Available in Regular and Slim sizes.

Manufacturer Part Number
JL06A-3RS1-US
EAN/UPC
0847912021484,847912021484
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

IN THE BOX

  • Regular wristband 3 pack: 1x Onyx (black) wristband, 1x Fog (light grey) wristband and 1x Grape (purple) wristband.
  • Slim wristband 3 pack: 1x Onyx (black) wristband, 1x Ruby (red) wristband and 1x Yellow wristband.
UP MOVE WRISTBAND DIMENSIONS
  • Regular wristband: 15mm W x 240mm L. Max. inner diameter 70mm.
  • Slim wristband: 9mm W x 220mm L. Max. inner diameter 60mm.
MATERIALS & CARE
  • Hypoallergenic TPU rubber.
COMPATIBILITY
  • Compatible with any UP Move activity tracker.