C622AQ Widescreen LCD Monitor

Designed for Enhanced Productivity

  • In-plane Switching panel with wide viewing angles and LED backlight for quality visuals
  • Extensive connectivity with DisplayPort, DVI-D, D-sub, Audio in, Earphone jack plus USB 2.0 ports for the most flexibility
  • Advanced eye care feature with Low Blue Light & Flicker Free Technology
  • Ergonomic design with tilt, swivel, pivot and height adjustments for a comfortable viewing experience

Manufacturer Part Number
C622AQ
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Panel Size: Wide Screen 21.5"(54.6cm) 16:9
Panel Type : IPS
True Resolution : 1920x1080 
Full HD 1080P : Yes
Display Surface Non-glare
Pixel Pitch : 0.248mm
Brightness(Max) : 250 cd/㎡
Contrast Ratio (Max) : 1000:1
ASUS Smart Contrast Ratio (ASCR) : 100000000:1 
Viewing Angle (CR≧10) : 178°(H)/178°(V)
Response Time : 5ms (Gray to Gray)
Display Colors : 16.7M
Flicker free

Video Feature

Trace Free Technology : Yes
SPLENDID Video Intelligence Technology
SPLENDID Video Preset Modes : 7 Modes 
Skin-Tone Selection : 3 Modes
Color Temperature Selection : 4 Modes
QuickFit (modes) : Yes ( Modes)
Low Blue Light : Yes
HDCP support : Yes
VividPixel : Yes

Audio Features

Stereo Speakers : 2W x 2 Stereo RMS

I/O Ports

Signal Input : D-Sub, DisplayPort, DVI-D
PC Audio Input : 3.5mm Mini-Jack 
Earphone jack : 3.5mm Mini-Jack 
USB Port(s) : 2.0x2

Signal Frequency

Analog Signal Frequency : 30~83 KHz(H) / 49~76 Hz(V)
Digital Signal Frequency : 30~83 KHz(H) / 49~76 Hz(V)
Power Consumption
Power Consumption:21.09W
Power Saving Mode:<0.5W
Power Off Mode:0W(hard switch)
Voltage: 100–240V, 50 / 60 Hz

Mechanical Design

Chassis Colors : Black
Tilt : -5°~+33°
Swivel : Yes
Pivot : Yes
Height Adjustment : Yes
VESA Wall Mounting : 100x100mm
Quick Release Stand Design : Yes

Security

Kensington lock

Dimensions

Phys. Dimension (WxHxD):514x347x211 mm(with Stand),514 x 312 x 50 mm (without Stand, for VESA Wall Mount)
Box Dimension (WxHxD):643 x 378 x 190mm 

Weight

5.7 Kg(Net); 7.2 Kg (Gross)

Accessories

VGA cable
Audio cable
Power cord 
DisplayPort cable 
USB cable
Quick start guide
Warranty Card

Regulation Approval

Energy Star®, BSMI, CB, CE, CU, EPEAT (Gold) by region , EMC DoC, ErP, FCC, ISO-9241-307, PSE, RoHS, TCO6.0, TUV-Ergo, TUV-GS, UkrSEPRO, UL/cUL, VCCI, WEEE, WHQL (Windows 8, Windows 7), MEPS, RCM, TUV Flicker-free , TUV Low Blue Light