ASUSPRO E510-B0704 Desktop Computer

Budget Friendly, energy-efficient yet highly-productive Mini PC

  • Windows 8.1 Pro or other editions available
  • Powered by 4th generation Intel® Core™Processor
  • Slim and Powerful Mini PC targeting at office operation, specific industrial application
  • Detachable Extension Bay design, increasing flexibility and expandability for different customer needs.
  • Enhanced security with TPM, HDD password, and AI security
  • ASUSPRO business solutions for optimized productivity and performance
Enhanced Productivity Upgraded Performance and Expandability

Smart Performance

ASUSPRO Mini PCs empower easy multitasking with new Intel® 4th generation Core™ processors, powerful graphics, and support for up to 16 GB of DDR3 memory to best handle your workload.

Front USB 3.0 Ports

USB 3.0 transfers data ten times faster than USB 2.0 while maintaining complete backward compatibility. E510 features two front USB 3.0 ports and three USB 2.0 on the rear I/O panel, allowing you to transfer data with ultimate speed and ease.

ASUS WebStorage: Up to 100GB free space

Share your pictures, music and movies with 100GB free space for 1 year, wirelessly share your files across multiple devices. With a keyword search, you can find the relevant files in no time. Record and upload the important meeting notes with snap shots, and then access them on any devices.

Enterprise-Class Management Simplified Remote Control and System Maintenance

Detachable Extension Bay Design

E510 is a small yet powerful desktop PC solution. Even with it’s compact size, E510 isn‘t short on connectivity options. With a detachable Extension bay design, it offers greater expandability with an optical disk drive, more USB ports, and legacy commercial ports like COM port and Parallel Port.

ASWM Enterprise

The ASUS System Web-based management (ASWM) Enterprise monitoring tool is a reliable and user-friendly web-based interface that provides one-to-multiple centralized management, allowing system administrators to conveniently manage company assets through a single portal. System administrators can also utilize ASWM Enterprise to control desktops remotely.

Rock-Solid SecurityTotal Protection for Physical Assets and Virtual Data

Easily set up password protection for your data with UEFI BIOS

UEFI BIOS not only provides a mouse-controlled interface that enables more flexible and convenient input, but also combines system management tools like HDD password protection and I/O port activation. A user-friendly graphics-based BIOS interface offers easier system tweaking and greater storage support.

Trusted Platform Module (TPM) data security

Onboard TPM offers a protected and encapsulated micro-controller security chip for safeguarding internal data structures against real world threats. This ensures that information like keys, passwords, and digital certificates remains safe from external attacks, physical theft, and other types of intrusion.

Kensington lock slot and padlock slot

ASUS commercial desktops come with a Kensington lock and padlock slot for additional asset management and security. Keeping your hardware and confidential data inside well protected.

F9 One Key Recovery

The F9 key allows you to use the recovery partition to restore your PC to its original working state. Copying your data files and making note of any customized configuration settings before using the system recovery partition is required.

Manufacturer Part Number
E510-B0704
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Operating System

    Windows 8.1 Pro

  • Processor

    The 4th generation Intel® Core™ i3T/i5T/i7T/Pentium®T/Celeron® Processor T Processor (Support CPU up to 35W)

  • Chipset

    Intel® H81
    Support Intel® Trusted Platform Module (TPM)

  • Graphic

    Intel® HD Integrated Graphics

  • Memory

    2 GB Up to 16 GB
    Single Channel, DDR3L at 1600/1333MHz
    2 x DIMM

  • Expansion Slots

    1 x mini PCI-e

  • SATA

    2 x SATA 6Gb/s

  • Storage

    2.5" 500GB Up to 1TB Hard Drive
    2.5" 128GB SATA III SSD

  • Optical Drive

    Tray-in Supermulti DVD RW (Optional)

  • LAN

    10/100/1000/Gigabits Mbps

  • Audio

    High Definition 8 Channel Audio

  • Front I/O Ports

    1 x Headphone
    1 x Microphone
    2 x USB 3.0

  • Back I/O Ports

    3 x USB 2.0
    1 x DVI-I
    1 x RJ45 LAN
    1 x COM Port(Serial Port) (Optional)
    1 x Parallel Port (Optional)
    1 x Kensington Lock
    1 x DC-in
    1 x External Wi-Fi antenna
    1 x Display

  • Power Supply

    65 W Power adaptor

  • Dimensions

    185 x 210 x 27 mm (WxDxH)
    309 x 91 x 247 inch (WxDxH) ~ inch with Carton

  • Weight

    0.8 kg

  • Accessories

    Keyboard
    Mouse
    AC Adaptor
    Power Cord
    Warranty Card
    User Manual
    VESA Mount Kit

  • Certificates

    BSMI/CB/CE/FCC/UL/Energy Star/CSA

  • Note

    Support:
    Kensington Security Slot.
    Embedded TPM Security Chip (PRC, RUSSIA excluded)
    Computrace
    EPEAT country list please refer to:
    http://www.epeat.net/