ZenPad 8.0 Zen Case (Z380C/Z380KL)

ASUS Zen Case is a beautifully-designed protective case with elegant clean lines and embossed leather patterns to match the premium look and feel of your ZenPad. This interchangeable case is available in Black, White, Aurora Metallic, Blue, and Orange – so you can choose one that suits your unique style.

Embossed leather-patterned design

Hardened plastic cover provides stylish protection for your ASUS ZenPad 8.0.

A quick snap for different styles

Zen Case has a snap-on design, so just pick your color to suit the day your look for the day. ZenPad 8.0 Zen Case is now available in 5 vibrant colors

Manufacturer Part Number
90XB015P-BSL3J0
EAN/UPC
0889349063361,889349063361,4712900063363
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Compatible Model

    ASUS ZenPad 8.0 (Z380C/Z380KL)

  • Dimensions

    20.61x11.07x0.5cm(WxDxH)

  • Weight

    38g

  • Color

    Aqua

  • Material

    Polycarbonate (PC)