GX860 Buzzard Mouse

DESIGN

LED illumination

ROG GX860 features LED accents that switch between three striking colors (red, orange, green) to indicate current settings – so you know that it's ready for battle. Easy-to-use software helps you set up new profiles easily, optimizing your GX860 for your next adventure.

Two-way DPI switch

ROG GX860 lets you switch DPI settings on the fly; a simple tap allows you to tweak DPI settings for improved speeds and accuracy.

CONTROL

Giving you more durability and control

ROG GX860 is armored for battle with non-peel, heat-resistant side grips with intricate Mayan-inspired detailing. It also features built-in forward and back buttons, as well as a customizable thumb button to fully equip you for victory.

ERGONOMIC

Ergonomic design for comfortable gaming

Whatever grip type you use, the ergonomically-designed ROG GX860 sits comfortably in your hand – making it ideal for marathon gaming.

PERFORMANCE

Unmatched precision and accuracy

An ultra-precise laser sensor with a 50-8200dpi resolution range and smooth-gliding fluoropolymer feet give you supreme control and accuracy – the vital edge needed for victory!

High quality Omron switches

ROG GX860 features durable, high quality Omron switches under both left and right buttons for superior feel, response and accuracy.

Tailored gameplay with easy-to-use software

ROG software engineers are obsessive gamers themselves, so creating the tools to customize GX860 controls has been a work of passion. The simple, intuitive interface makes short work of tweaking any aspect of your gaming experience, from DPI levels, button functions and illumination settings. You have control over many advanced settings including angle-snapping, lift height cut-off, double-click speed and USB polling rate. A test arena as a virtual proving ground where you're free to experiment and experience how your changes affect GX860 — now get out there and prepare for battle!

Manufacturer Part Number
90XB02C0-BMU000
EAN/UPC
0886227934041,886227934041
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connectivity Technology : Wired

Tracking: Laser

OS Support:

  • Windows® 8.1
  • Windows® 8
  • Windows® 7
  • Windows® XP
Dimensions: 118.2 x 68.4 x 40 (mm)

Weight: 98 g without cable

Color: Black

Resolution: 800dpi/1600dpi/3200dpi/5600dpi

Contents:
  • ROG GX860 Buzzard Mouse x 1
  • QSG x 1
Note:
  • Resolution: 50~8200 dpi (adjustable)
  • Default resolution: 800/1600/3200/5600 dpi
  • 1 x Left/Right/Scroll wheel button
  • 2 x dpi switch (programmable)
  • 3 x Side buttons (programmable)

Three-way profile indicator (Red, Orange, Green)