EO Roller

Pack and go with our modern carry-on suitcase. It's engineered for comfort, and sized to fit everything you need for a long weekend. With a tech compartment that fits up to a 17-inch MacBook, weather-resistant coating and an expandable main compartment, the EO Travel Roller offers dependable protection for your device and plenty of space for all your other must-haves while you travel.

Manufacturer Part Number
CL90019
EAN/UPC
0650450136929,650450136929
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Dimensions:23.5"" x 15"" x 9.50""
  • Volume:.13
  • Compatibility:Up to 17" MacBook Pro, iPad
  • MaterialDurable 300D heathered weave Ecoya� eco-dyed poly
  • StorageMain compartment expands 35%. Organizer pockets for chargers, cables and other essentials. Padded sleeve fits up to 17" MacBook Pro.