OfficeJet 4650 All-in-One Printer

Accomplish next-level productivity with the easiest way to print from your smartphone or tablet. Fly through tasks with an all-in-one with fax, automatic document feeder, and wireless—and save up to 50% on ink with HP Instant Ink.

Manufacturer Part Number
F1J03A#B1H
EAN/UPC
0889296269809,889296269809
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Functions

            Print, copy, scan, fax

    Multitasking supported
        No

Printing specifications

    Print speed black:
        ISO: Up to 9.5 ppm
        Draft: Up to 20 ppm 5  

    Print speed color:
        ISO:Up to 6.8 ppm
        Draft:Up to 16 ppm 5  

    First page out (ready)
        Black: As fast as 18 sec 6  

    Duty cycle (monthly, A4)
        Up to 1200 pages 7  

    Recommended monthly page volume
        100 - 400 (print); 20 to 100 (scan)

    Print technology
        HP Thermal Inkjet

    Printer drivers included

            HP PCL 3 GUI

    Print quality (best)
        Color: Up to 4800 x 1200 optimized dpi color (when printing from a computer on selected HP photo papers and 1200 input dpi)
        Black: Up to 1200 x 1200 rendered dpi (when printing from a computer)

    Display

            5.5 cm (2.2") Hi-Res Mono LCD

    Processor speed
        360 MHz

    Number of print cartridges
        2 (1 black, 1 Tri-color [cyan, magenta, yellow])

    Print languages
        HP PCL 3 GUI

    Automatic paper sensor
        Yes

    Instant ink

            Instant Ink Ready* / Save up to 50% on ink. For more information visit http://www.hpinstantink.com

         8  

Connectivity

    Wireless capability

            Yes

    Connectivity, standard

            1 Hi-Speed USB 2.0
            1 Wi-Fi 802.11n

    Minimum system requirements

            Windows 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer. Windows Vista: 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Windows XP SP3 or higher (32-bit only): any Intel Pentium II, Celeron or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8


            Apple® OS X Yosemite (v10.10) OS X Mavericks (v10.9), OS X Mountain Lion (v10.8)
            1 GB HD
            Internet required
            USB

    Compatible operating systems
        Windows 10, Windows 8.1, Windows 8, Windows 7, Windows Vista, Windows XP SP3 (32-bit)
        OS X v10.8 Mountain Lion, OS X v10.9 Mavericks, OS X v10.10 Yosemite

Mobility

    HP ePrint capability
        Yes

    Mobile printing capability
        Features wireless direct and local Wi-Fi connectivity to enable mobile printing via HP ePrint, Apple AirPrint™ as well as other solutions
        Mopria-certified. Supports printing from most smartphones and tablets using these operating systems: Android, iOS, Blackberry, Symbian, Windows 8, Windows RT and Windows 10 Mobile. 4  

Memory specifications

    Memory card compatibility

            None

    Memory, standard
        64 MB DDR1

    Memory, maximum
        64 MB DDR1 Memory

Paper handling
Paper handling

    Paper handling input, standard
        100-sheet input tray, 35-sheet automatic document feeder (ADF)

    Paper handling output, standard
        25-sheet output tray

    Duplex printing

            Automatic (standard)

    Media sizes supported

            A4
            A5
            B5
            DL
            C6
            A6

    Media sizes custom

            Simplex: 76.2 x 127 to 215 x 355 mm
            Duplex: 76.2 x 140 to 215 x 309 mm

    Media types
        Plain paper; Photo paper; Brochure Paper

    Barcode scanner
        20 lb

    Media weights, supported
        64 to 90 g/m²

    Borderless printing
        Yes (up to 8.5 x 11 in, 216 x 297 mm)

Scanner specifications

    Scanner type
        Flatbed, ADF

    Scan file format
        TIFF, JPEG, PNG, BMP, PDF, PDF Searchable, RTF, TXT

    Scan resolution, optical
        1200 ppi

    Bit depth
        24-bit

    Scan size (flatbed), maximum
        216 x 297 mm

    Automatic document feeder capacity
        Standard, 35 sheets

    Digital sending standard features

            Scan to file (PDF or JPG), Scan to email (PDF or JPG) and Everyday Scan (which is scan to PDF).

    File formats, supported

            PDF
            BMP
            PNG
            TIF
            JPG

    Scan input modes
        Front-panel scan, Front-panel copy, HP Scan software.

    Scan speed (normal, A4)
        4 ppm color 8 ppm mono

Copier specifications

    Copy resolution (black text)
        600 x 300 dpi

    Copy resolution (color text and graphics)
        600 x 300 dpi

    Copy reduce / enlarge settings
        25 to 400%

    Copies, maximum
        50

Fax specifications

    Faxing
        Yes, color

    Fax transmission speed
        4 sec per page

    Fax memory
        Up to 99 pages

    Fax resolution
        Up to 300 x 300 dpi

    Speed dials, maximum number
        Up to 99 numbers

Power and operating requirements

    Power
        100-240 Vac, 50/60 Hz 0.7A

    Power consumption
        Up to 15 watts (Printing), up to 12 watts (copy), 3.45 watts (Ready), 0.65 watts (Sleep), 0.15 watts (Off) 3  

    Energy efficiency

            ENERGY STAR® certified

    Operating temperature range
        5 to 40ºC

    Operating humidity range

            20% to 80% RH non-condensing

Dimensions and weight

    Minimum dimensions (W x D x H)
        17.53 x 14.53 x 7.50 in 1  

    Maximum dimensions (W x D x H)
        17.53 x 22.22 x 7.81 in 1  

    Weight
        14.43 lb 2  

    Package weight
        7.78 kg

What's included

    What's in the box

            HP OfficeJet 4650 All-in-One Printer
            HP 63 Black Instant Ink Ready Cartridge (~190 pages)
            HP 63 Tri-color Instant Ink Ready Cartridge (~165 pages)
            Software CD
            Setup Flyer
            Power cord
            Print Guide
            Phone cord

    Cable included
        No, please purchase USB cable separately.

    Replacement cartridges

            HP 63 Black Ink Cartridge (~190 pages)
            HP 63 Tri-color Ink Cartridge (~165 pages)
            HP 63XL Black Ink Cartridge (~480 pages)
            HP 63XL Tri-color Ink Cartridge (~330 pages).

    Software included

            HP Printer Software
            HP Update
            OCR
            HP Photo Creations

    Warranty
        One-year limited hardware warranty; 24-hour, 7 days a week support

        1  Dimensions vary as per configuration

        2  Weight varies as per configuration

        3  Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty.

        4  Wireless performance is dependent upon physical environment and distance from the access point. Wireless operations are compatible with 2.4 GHz routers only; excludes wireless direct. Wireless direct may require driver or apps be installed and connected on wireless-enabled mobile device or PC. Wireless functionality may vary by computer and mobile operating systems, see hpconnected.com. HP ePrint requires: account registration, HP ePrint-enabled printer, Internet connection, and a wireless-enabled mobile device or Internet-connected computer with email capability. Separately purchased data plans or usage fees may apply. Print times and connection speeds may vary. AirPrint supports OS X® Lion, OS X® Mountain Lion and the following devices running iOS 4.2 or later: iPad®, iPhone® (3GS or later), iPod touch® (3rd generation or later) and requires the printer be connected to the same network as your OS X or iOS device. AirPrint, the AirPrint Logo, iPad, iPhone, and iPod touch are trademarks of Apple® Inc. Windows is a trademark of the Microsoft group of companies. BlackBerry® names and logos are the property of Research In Motion Limited. Android is a trademark of Google Inc.

        5  Speed specifications have been updated to reflect current industry testing methods.

        6  Either after first page or after first set of ISO test pages. For details see http://www.hp.com/go/printerclaims

        7  HP recommends that the number of printed pages per month be within the stated range for optimum device performance, based on factors including supplies replacement

        8  Savings claim is based on HP Instant Ink Service plan price for 12 months using all pages in plan without purchase of additional pages compared with the cost per page (“CPP”) of the majority of color inkjet printers <$399 USD, market share reported by IDC Q2 2014. CPP comparisons for standard-capacity inkjet supplies are based on estimated street price and page yield as reported by gap intelligence MFP Weekly and IJP Weekly Reports 9/20/2014. Actual savings may vary depending on number of pages actually printed per month and content of pages printed.