4” Desktop Printer
Based on more than 40 years of bar code printing innovations, the PC42t desktop printer sets new standards for userfriendliness and affordability. Exceptionally compact and easy to use, this printer is simple to install and is ready to print quickly. Quiet, reliable operation and intuitive design make the PC42t the right fit for light-duty labeling applications in a variety of industries.
Available in either 12.7 mm (½ in) or 25.4 mm (1 in) ribbon core configurations, the PC42t supports media as wide as 110 mm (4.3 in) and fits right into existing printing environments. The 25.4 mm configuration is compatible with ribbon lengths up to 300 m (984 ft) — more than four times the length of competitive offerings. With support for longer ribbons, downtime is reduced and ribbons can be shared with larger printers to provide increased media flexibility.
The PC42t includes broad, industry standard connectivity. Up to four ports are built-in: standard USB device and USB host, plus serial or serial+Ethernet. With a user-installable USB-to-parallel cable, the PC42t easily drops into virtually any environment. With its compact size, common media specifications, and support for ZPL-II and EPL emulation, along with Honeywell’s popular Direct Protocol (DP), the PC42t provides an easy upgrade path from a variety of legacy Intermec and competitive printers.
With its affordable price and modern features, the PC42t represents a smart solution for the small or medium business looking to improve productivity in label making operations.
Economical to purchase and use, the PC42t is also a great choice for those looking to deploy thermal label printing for the first time, or for those transitioning away from more expensive inkjet- or laser-based label printing methods.
Note:
Detailed Specs PHYSICAL
Dimensions (LxWxH): 297 mm x 226 mm x 177 mm (11.7 in x 8.9 in x 7.0 in)
Weight: 2.5 kg (5.5 lbs)
MEDIA
Max. Media Diameter: 127.0 mm (5.0 in)
Media Core Sizes: 25.4 mm (1.0 in),38.1 mm (1.5 in)
Media Width: 25.4 mm (1.0 in) to 110 mm (4.3 in)
Min. Label Length: 9.6 mm (0.3 in)
RIBBON
Ribbon Support: Coated Side Out
Max. Ribbon Diameter: 68.0 mm (2.7 in)
Ribbon Core Sizes: 12.7 mm (0.5 in),25.4 mm (1.0 in)
Ribbon Width: 25.4 mm (1.0 in) to109.2 mm (4.3 in)
Max. Ribbon Length: 25.4 mm (1.0 in) core: 300.0 m (984.0 ft), 12.7 mm (0.5 in) core: 75.0 m (246.0 ft)
PRINTING
Print Resolution: 8.0 dpmm (203 dpi)
Max. Print Speed: 101.6 mm/s (4.0 ips)
Max. Print Width: 104.1 mm (4.1 in)
COMMUNICATIONS
Standard Interfaces: USB Device, USB Host with Serial or Ethernet (depending on model)
Options – User Installable: Parallel adapter cable
Protocols: Network: TCP/IP-suite (TCP, UDP, ICMP, IGMP), DHCP, BOOTP, LPR, FTP, web page and Telnet 9100, IPv4 Serial Flow Control:XON/XOFF, RTS/CTS
USER INTERFACE
Display: 1 Feed Button and LED Display
Web Page Languages: English and Simplified Chinese (Default), Spanish, Portuguese, Russian,Korean, Japanese, Thai
GRAPHICS & BAR CODES
Native Graphic Formats: 1-bit BMP, GIF,PCX, PNG
Barcode Symbologies: All major 1D and 2D symbologies are supported, including Aztec, Code 16K, Code 49, Data Matrix, Dot Code, EAN-8, EAN-13, EAN, UCC 128, Grid Matrix, HIBC 39, HIBC 128, MaxiCode, MSI (modified Plessey), PDF417, Micro PDF417, Planet, Plessey, Postnet, QR-Code, RSS-14 (variations)
SOFTWARE
Printer Command Languages: Direct Protocol (DP), ZSim (ZPL-II), ESim (EPL)
Drivers: BarTender®, InterDriver Windows® Printer Driver
Character Sets: English & Extended Latin, Arabic, Baltic & Baltic Rim, Cyrillic, Greek, Hebrew, Thai, Turkish, Vietnamese, & more with Monotype™ Universal Font Scaling Technology (UFST) & WorldType Layout Engine (WTLE)
ENVIRONMENTAL
Operating Temperature: +5°C to +40°C (+41°F to +104°F) 10 to 80% RH non-condensing
Storage Temperature: -40°C to +60°C (-40°F to +140°F) @ 10 to 90% RH
ELECTRICAL
Input: 100-240V AC @ 50-60 Hz, 1.5 A
Output: 24V DC, 2.5 A
MEMORY
Standard: 64 MB Flash, 64 MB SDRAM
Optional: Up to 32 GB (via user-supplied USB thumb drive) formatted as FAT16 or FAT32
OPTIONS
Factory Installable: Ethernet, serial port
APPROVALS
Regulatory: UL, cUL, cULus, CE, FCC Class A, D Mark CCC, KCC, RCM
Safety: North America: UL & cUL Listed, UL 60950-1 Europe: D Mark, EN 60950-1;
CE Mexico: NYCE Certified, NOM 19 Other Countries: IEC 60950-1
EMC: USA FCC Title 47, Part 15, Subpart A, Class A; Europe EMC Directive (EN55022 Class A + EN55024); CISPR22
WARRANTY
One Year Standard Warranty; Additional
Honeywell Repair Services Packages Available