512MB Upgrade F/Cisco 3800 OEM Approved 100% Cisco Comatible

This product is Guaranteed 100% Compatible with the Manufacturer Original.

Manufacturer Part Number
MEM3800-256U512D-NP
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Miscellaneous

Compatibility : Cisco:

3825 Router
3845 Router

Physical Characteristics
Number Of Pins: 184-pin

Technical Information
Error Checking: ECC
Memory Size: 256 MB
Memory Speed: 333 MHz
Memory Standard: DDR333/PC2700
Memory Technology: DDR SDRAM
Number Of Modules: 1 x 256 MB
Signal Processing: Unregistered