Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Mounting:
- Desktop
- Keyhole Wall Mounts
Wi-Fi: - Single Radio 3x3 3-stream 802.11a/b/g/n (BR200-WP only)
- Modulation
- BPSK, QPSK, 16QAM, 64QAM, DQPSK and CCK
- Encryption
- Antennas
- 3 embedded antennas with diversity function
Interfaces: - IEEE 802.3ab(1000BASE-T), 802.3u(100BASE-TX), 802.3(10BASE-T) compliant
- 5 x 10/100/1000Mbps Half/Full duplex Ethernet Ports
- 2 PoE ports with total of 30.8W power budget, supporting 2 IEEE 802.3af standards based PoE ports or other combinations (BR200-WP only)
- 1 Type-A USB2.0 port backward compatible with USB1.1
- 1 Reset button to reset (on press) and load factory default settings (when pressed for more than 5 seconds)
- 1 RJ45 console port
Modem Support: - US/NAM Modules
- Sierra Wireless 313U
- Sierra Wireless 308U
- Pantech UML 290
- Novatel 551L
- AT&T Beam AC340U
- Verizon Pantech UML295
- Sprint AC341U
- T-Mobile Jet 3.0 ZTE MF683
- C-Spire Franklin U772
- International Modems
- Sierra Wireless 310U
- Sierra Wireless 312U
- Sierra Wireless 319U
- Sierra Wireless 320U
- Sierra Wireless 326U
- Huawei E220
- Huawei E1752
- Huawei UMG366
Physical: - 7.75” W x 1.13” H x 6.1” D
- Weight: BR200 - 14 oz (4000g), BR200-WP - 14.7 oz (416g)
Environmental: - Operating: 0 to +40 degrees C
- Storage: -20 to +70 degrees C
- Humidity: 5% to 95% RH (non-condensing)
MTBF (based on Telecordia SR-332): - BR200: 571,000 Hours at 25 degrees C
- BR200-WP: 392,000 Hours at 25 degrees C
Power: Physical Security: - 1 Kensington Lock Connector
Other Features: - Full Trusted Computing Group (TCG) Trusted PlatformModule (TPM)
- Dedicated Hardware-accelerated SHA-1 Engine