BR100 Branch Router

Branch Router with built-in 802.11n

“Work anywhere” mobility meets enterprise routing and security in a compact device. With HiveOS Routing at its core, the BR100 includes IPsec VPN, user-based access control, and fully stateful firewall policies, as well as additional security and RF networking features at no extra cost; all without the need for a centralized or dedicated controller. Combining these award-winning capabilities with cloud-based services allows the BR100 to meet your budgetary requirements and blow past your remote workers’ expectations.

Key Features and Benefits

Layer 3 IPSec VPN and Flow-based Stateful Firewall

By using device-based IPSec VPN, HiveOS Routing features on every BR100, allows a remote users to access corporate resources via authenticated devices without the hassle of installing configuring or maintaining additional VPN software. In addition, an advanced flow-based stateful firewall enforces policy on a per data flow basis allowing the Aerohive device to manage traffic via a combination of user identity and very granular mobile device type. A user can now be granted secure access to corporate resources based on both who they are and on the type of device that they are using, providing an invaluable additional level of security regardless of the users’ location.

Wired/Wireless Access and Control

The BR100 includes 5 Ethernet switch ports, a single 802.11 b/g/n radio, a USB port for 3G/4G WAN backup, and a power adaptor. Since HiveManager manages the device’s identity, the security and network access policy is the same regardless of whether the clients are connecting via wireless or wired ports.

Cloud Proxy

Cloud-based security services ensure that branch office communications are “clean” without requiring that IT run additional security appliances at every branch office or configure web proxy information on every end user’s device. Since most of the traffic generated at branch or remote locations is destined for the Internet, Aerohive’s patent-pending Cloud Proxy automatically diverts that traffic through a cloud-based web security service, vastly reducing bandwidth costs by eliminating the need to route branch, remote office or mobile-user traffic back to a central location for filtering.

Access That Grows With Your Business

As businesses grow so do the number of branches. The BR100 runs the same HiveOS that runs on all our products, which means that as your branches grow the BR100 can leverage Aerohive’s Cooperative Control Architecture and mesh functionality to add wireless coverage to the branch locations as well. Simply install an additional HiveAP access point and the BR100 will form a wireless mesh connection with it. Within minutes your new access point will download your security polices and your secure wireless coverage will be expanded.

Manufacturer Part Number
AH-BR-100-N-W-20PK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications

Mounting

  • Desktop
  • Keyhole Wall Mounts
Wi-Fi
  • 1x1 Single Band 802.11b/g/n
Data Rates
  • 802.11b: 1,2,5.5 and 11Mbps
  • 802.11g: 6,9,12,18,24,36,48, and 54 Mbps
  • 802.11n (HT20/HT40): MCS0 -MCS7
Frequency Band
  • 2412MHz - 2472MHz Frequency Band
Modulation
  • BPSK, QPSK, 16QAM, 64QAM, DQPSK and CCK
Encryption
  • WEP, AES and TKIP
Antennas
  • 2x embedded antenna with diversity function
Interfaces 
  • 1x IEEE 802.3 (10BASE-T) and IEEE 802.3u(100BASE-TX)Compliant 10/100 Mbps RJ45 Fast Ethernet WAN Port     
  • 4x IEEE 802.3(10Base-T) and IEEE802.3u(100BASE-TX) Compliant 10/100Mbps RJ45 LAN Ports with auto-sensing and auto-MDI/MDI-X. IEEE 802.3x PAUSE frame flow control n full duplex
  • 1x Type-A USB2.0 port backward compatible with USB1.1
  • 1x Reset button to reset (on press) and load factory default settings (when pressed for more than 5 seconds)
Modem Support
  • US/NAM Modules
    • Sierra Wireless 313U
    • Sierra Wireless 308U
    • Pantech UML 290
    • Novatel 551L
    • AT&T Beam AC340U
    • Verizon Pantech UML295
    • Sprint AC341U
    • T-Mobile Jet 3.0 ZTE MF683
    • C-Spire Franklin U772
  • International Modems
    • Sierra Wireless 310U
    • Sierra Wireless 312U
    • Sierra Wireless 319U
    • Sierra Wireless 320U
    • Sierra Wireless 326U
    • Huawei E220
    • Huawei E1752
    • Huawei UMG366
LEDs
  • Power/Status
  • WAN Port
  • LAN Ports (1-4)
Physical
  • 5.3” W x 1.2” H x 4.3” D
  • Weight: 6.3 oz (178g)
Security
  • 1 Kensington Lock Connector
Environmental
  • Operating: 0 to +40°C, Storage: -20 to +70°C
  • Humidity: 5 to 95% RH (non-condensing)
MTBF
  • ›200,000 hours based on Telecordia SR-332, Issue 2 at +25°C ambient temperature
Power
  • DC 12V/1A Input