AP130 Wireless Access Point

AEROHIVE NETWORKS AP130 Enterprise access points provide a seamless transition to 802.11ac. With more users, more devices, more things, more applications, and strained infrastructure and budget, the AP130 is a powerful option to meet those challenges. Aerohive has built an AP for pervasive Wi-Fi prepared for ultra-high density environments, powerful enough to provide all the services needed for an enterprise network, and inexpensive enough to deploy for ultra-high capacity networks. The AP130 combines 2x2, 2-stream, 802.11ac Wi-Fi technology and advanced security and device lifecycle management together into a cost-optimized solution that allows you to deploy high speed Wi-Fi into every office or classroom.

Combining Aerohive innovative distributed Cooperative Control architecture with the powerful HiveOS operating system, coupled with the ability to provide full functionality on legacy PoE infrastructure, the AP130 maintains the Aerohive standard for cost-effective solution pricing that allows enterprises of all sizes to deploy capacity-oriented Wi-Fi networks. The AP130 provides an enterprise-class experience for all types of mobile devices, including legacy Wi-Fi types.

The AP130 provides high-performance data rates up to 867Mbps in the 5-GHz band. It supports dual concurrent 2.4Ghz 802.11b/g/n and 5Ghz 802.11a/n/ac radios.

Manufacturer Part Number
AH-AP-130-AC-W
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications:

Radio Specifications—802.11a:

  • 5.150–5.950 GHz Operating Frequency
  • Orthogonal Frequency Division Multiplexing (OFDM) Modulation
  • Rates (Mbps): 54, 48, 36, 24, 18, 12, 9, 6 w/ auto fallback
Radio Specifications—802.11b:
  • 2.4–2.5 GHz Operating Frequency
  • Direct-Sequence Spread-Spectrum (DSSS) Modulation
  • Rates (Mbps): 11, 5.5, 2, 1 w/ auto fallbackRates (Mbps): 54, 48, 36, 24, 18, 12, 9, 6 w/ auto fallback
Radio Specifications—802.11g:
  • 2.4–2.5 GHz Operating Frequency
  • Orthogonal Frequency Division Multiplexing (OFDM) Modulation
  • Rates (Mbps): 54, 48, 36, 24, 18, 12, 9, 6 w/ auto fallback
Radio Specifications—802.11n:
  • 2.4–2.5 GHz & 5.150–5.950 GHz Operating Frequency
  • 802.11n Modulation
  • Rates (Mbps): MCS0 - MCS15 (6.5MBps - 300Mbps)
  • 2x2 Multiple-In, Multiple-Out (MIMO) Radio
  • HT20 and HT40 High-Throughput (HT) Support
  • A-MPDU and A-MSDU Frame Aggregation
Radio Specifications—802.11ac:
  • 5.150–5.950 GHz Operating Frequency
  • 802.11ac Modulation (256-QAM)
  • Rates (Mbps): MCS0–MCS9 (6.5Mbps – 867 Mbps), NSS = 1-2.
  • 2x2:2 Stream Multiple-In, Multiple-Out (MIMO) Radio VHT20/VHT40/VHT80 support
  • TxBF ( Transmit Beamforming)
Antennas:
  • 4x internal antennas ( 2x2.4GHz and 2x5GHz)
Interfaces:
  • Autosensing 10/100/1000 Base-T Ethernet PoE (Power over Ethernet 802.3af) Port
Physical:
  • LxWxH 147X147X42 mm (5.79x5.79x1.65in). w/o mounting brackets
  • .51kg (1.13 lbs) w/o brackets
Environmental:
  • Operating: 0 to +40°C, Storage: -40 to +70°C
  • Humidity: 95%
Environmental Compliance:
  • UL2043
Power Specifications:
  • IEEE 802.3af PoE Power
Power Options:
  • Power Draw: Typical 9.05W, Max 11W
  • 802.3af Power over Ethernet (PoE) capable Gigabit Ethernet port (RJ-45 power input pins: Wires 4,5,7,8 or 1,2,3,6)
  • 802.3af Power over Ethernet injector
Mounting:
  • Desktop
  • Wall Mount included as part of AP
  • Built-in slot for Kensington type locks
  • Ceiling Tile flush 15/16” and Wall Mount locking accessory included with AP
Accessories Sold Separately:
  • Ceiling Tile Recessed 15/16”, 3/8”, 9/16” sold as an accessory
  • Ceiling Tile flush 3/8”, 9/16” sold as an accessory
  • Suspend Mount sold as an accessory
  • Plenum Mount sold as an accessory