Indoor 5Ghz 120 degree sector Antenna
The AH-ACC-350-ANT-5 is an indoor single-band lightweight antenna well suited for applications where 120° H-plane and 70° E-plane is most optimal. The typical application where mounting location can be indoor corner mounting, in offices, healthcare facilities, distributed enterprise, educational or industrial campuses. The antenna can be also used as a point to multi-point expansion point with a wide azimuth.
When planning a network that incorporates wireless, varying facility sizes, construction materials, distance between transmission points and physical obstructions must be accounted for. Every WLAN deployment is unique and requires through site-survey and planning before deployment.
Note:
AP Accessories
AH-ACC-350-ANT-5: Indoor 5Ghz 120 degree sector Antenna
Electrical/RF Specifications
Frequency Range (MHz): 5.150 GHz - 5.875 GHz
Type: High-gain, Directional Patch
Polarization Gain (dBi): 5
Impedance:50 Ohms
3dB beam width (°): Horizontal: 120 ; Vertical: 70
Mechanical Specifications
Installation and Mounting: Pole Mount, Mounting Bracket Included
Operating Temp (°C): -40 to 70
Connector Type: RPSMA with RG 316 coaxial cable
Flammability: UL94
Height/Width/Depth (mm): 200 x 200 x 33
Humidity Rating: ETS 300 019-1-4, EN 302 085(annex A.1.1)
Weight: .260 Kg/0.57 lbs.
Vibration Rating: IEC 60721-3-4