iMouse W2 - Antimicrobial Waterproof Touch Scroll Mouse

The Adesso® iMouse W2 Waterproof Anti-Microbial mouse is the ideal pointing device for the industrial, medical and maritime industries because it is 100% waterproof and offers unique washing capabilities to eliminate germs and bacteria. The soft touch offers comfort while providing protection from unexpected spills or debris. The mouse provides three scrolling buttons: Up,Down,and Universal Scroll so you can navigate quickly or in sections. Finally,the optical sensor technology keeps the device precisely on point and lets you work on most of glass,wood,marble and leather surfaces without a mouse pad.

Manufacturer Part Number
IMOUSEW2
EAN/UPC
0783750006460,783750006460
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Tracking Method: Optical
  • Interface: USB
  • Resolution: 800 DPI
  • Switch Lifecycle: 8 Million Cycles
  • Dimmensions: 4.5 x 2.6 x 1.6" (145 x 200 x 41mm)
  • Net Weight: 0.375 lb.
  • Colors: Available in Black and White