iMouse E60L - Wireless Anti-Stress Gel Mouse

The Adesso iMouse E60 - Wireless Anti-Stress Gel Mouse is a wireless gel mouse that conforms to your hand’s curves to reduce stress, relieve tightness in finger joints and overall is just more comforting than the average mouse . The soft, malleable surface will bring endless comfort to your palm, letting you work for long hours without pain. The wireless feature allows you to avoid tangles that may be common for any other mouse. This beautiful, stylish mouse comes with many different colors that you can choose from, making it perfect for adding a bit of flair to your desktop.

Manufacturer Part Number
IMOUSEE60L
EAN/UPC
0783750007160,783750007160
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Tracking Method: Optical Sensor
  • Connectivity: 2.4 GHz RF Wireless Technology
  • Range: 30 ft (10m)
  • Resolution: 1000 DPI
  • Buttons: 4 Buttons (Left & Right Click, Scroll Button & Scroll Wheel)
  • Hand Orientation: Right Hand Orientation
  • Power: 1 AA Battery
  • Dimension: 4.3" x 2.6" x 1.4" (110 x 65 x 35 mm)
  • Weight: 0.15 lb. (72.02g)
  • Color: Blue