iMouse E50 - Wireless Vertical Ergonomic Mouse

With 2.4 GHz Radio Frequency technology, the Adesso® iMouse™ E20 Wireless Vertical Ergonomic Mouse provides you with wireless convenience and the freedom of a smooth connection for up to a 30-foot range without tangled cables. This ergonomic mouse is designed with a vertical orientation and a contoured shape that provides a uniquely comfortable user experience. With this wrist-friendly contour support, you will hold your mouse in a comfortable vertical position. The switchable DPI button on the side provides three levels of mouse cursor speed that is useful in different environments. The advanced Optical Sensor technology keeps the mouse precisely on point and lets you work on most glass, wood, marble, and leather surfaces without a need of a mouse pad. Finally, the iMouse E20 is Plug and Play and requires no drivers. Simply plug the USB Receiver into any available USB port and be ready to enjoy the freedom of a comfortable and wireless mouse experience!

Manufacturer Part Number
IMOUSEE50
EAN/UPC
0783750007092,783750007092
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Tracking Method: Laser Sensor:  
  • Connectivity: 2.4 GHz RF Wireless Technology:  
  • Range: 30 ft (10m):  
  • Resolution: 1000 DPI:  
  • Features: : 4-Way Mouse Wheel, On/Off Switch, Back and Forth Side Browser Buttons:  
  • Hand Orientation: Right Hand Orientation:  
  • Power: Built-In Rechargeable Li-On Battery:  
  • Dimension: 4.03" x 3.0" x 1.92" (102.6 x 76 x 49 mm):  
  • Weight: 0.3 lb. (113 g)