7.62m (25.00ft) HDMI 1.3 Male to Male Black Cable

HDMI to HDMI 1.3 Cable - Male to Male - 7.62m (25.00ft) long - provides a high speed connection between HDMI-enabled devices. This 25 foot HDMI cable includes 2 male connectors and durable, high quality construction to provide a dependable HDMI to HDMI connection between devices such as HDTVs and Blu-Ray or DVD players. It supports full 1080p with a 120hz refresh rate. 

Manufacturer Part Number
HDMI2HDMI25F-5PK
EAN/UPC
0821455443651,821455443651
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

Brand: AddOn

Model: HDMI2HDMI25F-5PK

Technical

Type:

Connector 1: HDMI 1.3 Male

Connector 2: HDMI 1.3 Male

Length: 7.62m (25.0ft)

Manufacturer Warranty

Warranty : 3 Years