RapidRun DVI-D Transmitter Flying Lead

RapidRun Optical is designed to be the standard for in-wall audio/video installations. Using pre-terminated break-away flying leads and wall plates with an in-wall runner ensures flexible, efficient, high quality connections for all types of equipment, with no field terminations. The runner cable is durable and can withstand up to 10,000 bend, making it perfect for use in a medical application where the cable must be run through an arm, in a cart, or other mounting solutions. Ideal for high resolution displays, this flying lead allows for an extremely clean finish with little to no cable clutter at the source. This DVI-D flying lead may be used with either a DVI-D or HDMI receiver which adds versatility to this already robust solution.

Manufacturer Part Number
60132
EAN/UPC
0757120601326,757120601326
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications
Color :: Black
Length :: 4.00 Inch
UPC :: 757120601326
Warranty :: 3 Years
Vendor :: C2G
Weight :: 0.055 LB