EnerG Bar 90W Universal Laptop AC Power Adapter

Powerful 90 watt Adapter with High Power Conversion

Quickly charges your laptop with boosted energy efficiency by up to 10% on average

High Compatibility

9 interchangeable DC output controlled tips to support majority of brands

CE/FCC/RoHS Certified


Built-in over current, over voltage, over temperature, and short-circuit protection

High Quality UL Certified Power Cord

Extreme quality, performance and reliability

Manufacturer Part Number
PO-ULA-PC90BK-00
EAN/UPC
0841163060964,841163060964
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Name:

  • LUXA2 EnerG Bar 90W Universal Laptop Charger
P/N:
  • PO-ULA-PC90BK-00(Black)
Content of delivery:
  • EnerG Bar 90W x1
  • AC to DC Power Cord x1
  • User Manual x1
  • Replaceable Tips x9
Input:
  • AC 110-240V
Protection:
  • Over-Temperature
  • Over-Voltage
  • Over-Current
  • Shirt-Circuit
LED indicator:
  • LED Power Indicators
  • Power on (Blue)
  • Power off (None)
Compatibility:

Connector:  

(M4) Purple:
  • ASUS, COMPAQ, DELTA,
  • HP EliteBook Folio, ENVY,
  • NEC, Spectre XT series,
  • Ultrabook(18.5V/3.5A)
(M5) Deep Blue:
  • COMPAQ, DELL, DELTA, GATEWAY,
  • HP, IBM, LITEON, NEC, TOSHIBA
(M7) Pink:
  • ACER, LITEON, NEC
(M9) Black:
  • DELL
(M11) Gray:
  • IBM, LENOVO
(M12) Red:
  • COMPAQ, HP Ultrabook ENVY 13,
  • Spectre series (18.5V/3.5A)
(M27) Black:
  • DELL Ultrabook (19.5V/2.3A)
(M28) Yellow:
  • LEVONO Ultrabook (20V/4.5A)
(M31) Light Blue:
  • HP ENVY(19.5V/3.33A)
Certifications:
  • UL,CE, FCC, ROHS
Material:
  • Plastic
Dimension:
  • (H)33 x (D)137 x (W)61mm
Weight:
  • 440g
Warranty:
  • 2 years