The Intel SSD 750 Series is Intel’s first PCIe® Gen3 x4 SSD developed for the client enthusiast and workstation markets. The Intel SSD 750 Series is architected with the new high performance controller interface - Non-Volatile Memory ExpressTM (NVMe) - delivering outstanding performance, low latency and Quality of Service. NVMe is a standardized interface that enables higher performance and lower latency than previous generations. The Intel SSD 750 Series offers capacities of 400GB, 800GB, and 1.2TB in Add-In card and 2.5-inch U.2 (formerly known as SFF-8639) form factors.
The Intel SSD 750 Series is Intel’s highest performing client drive specifically designed for the PC enthusiast and workstation systems with demanding storage workstation requirements. With PCIe Gen3 x4 support and NVMe queuing interface, the Intel SSD 750 Series delivers excellent sequential read performance of up to 2.5GB/s and sequential write speeds of up to 1.2 GB/s. The Intel SSD 750 Series delivers random read IOPS of up to 460K and random write IOPS of up to 290K for 4KB operations. Also, by taking advantage of the direct path from the storage to the CPU by means of NVMe, the Intel SSD 750 Series exhibits low latency of less than 20 μs for sequential access to the SSD.
Note:
Capacities
400GB, 800GB, 1.2TB
PCIe® Gen3 x4
Form Factor
2.5-inch Form Factor
15mm Z-height
U.2-compatible connector
Add-in Card (AIC) Form Factor
Half-height, Half-length
Single slot x4 connector
Performance1,2
Seq R/W: Up to 2500/1200 MB/s3
4K Random Read: Up to 460K
4K Random Write: Up to 290K
Latency (average sequential)
Read: 20 μs (TYP)
Write: 20 μs (TYP)
Components
Intel® 20nm MLC NAND Flash Memory
Operating System Support:
Windows 7* 64 bit
Windows 8* 64 bit
Windows 8.1* 64 bit
Ubuntu 14.05 and 15.05
UEFI* 2.3.1 or later
Reliability
Uncorrectable Bit Error Rate (UBER): 1 sector per 1016 bits read
Mean Time Before Failure (MTBF): 1.2 million hours
Power
2.5-inch: 3.3V and 12V Supply Rail
AIC: 3.3V and 12V Supply Rail
Enhanced power-loss data protection
Active/Idle (TYP): 22W/4W (TYP)
Compliance
NVM ExpressTM 1.0
PCI Express® Base Specification Rev 3.0
SFF 8639 Enterprise SSD Form Factor Version 1.0a
PCI Express Card Electro-Mechanical* (CEM) Specification Rev 2.0
Certifications and Declarations
UL*, CE*, C-Tick*, BSMI*, KCC*, Microsoft WHQL*, VCCI*
Endurance Rating
70 GB Writes Per Day
Up to 127 TBW (Terabytes Written)5
Temperature Specification
Operating:
AIC: 0 to 55° C
2.5-inch: 0 to 70° C
Non-Operating6: -55 to 95° C
Temperature monitoring
Weight
AIC: up to 195 gm
2.5-inch: up to 125 gm
Shock
2.5-inch: 1,000 G/0.5msec
AIC: 50 G Trapezoidal, 170 in/s
Vibration
Operating: 2.17 GRMS (5-700Hz)
Non-Operating: 3.13 GRMS (5-800Hz)
Altitude (Simulated)
Operating: -1,000 to 10,000 ft
Non-Operating: -1,000 to 40,000 ft
Product Ecological Compliance
RoHS