K380 Multi-Device Bluetooth Keyboard

K380 Multi-Device is the Bluetooth keyboard you can take with you around the home.

Type on anything

Enjoy the comfort and convenience of desktop typing on your smartphone, and tablet with this mobile keyboard.

Take-to-type style

Take this compact, lightweight, Bluetooth keyboard anywhere in your home. Type wherever you like, on any compatible computer, phone or tablet.

Easy-Switch

Connect up to three devices simultaneously, for example a Windows computer, an iPhone® and an Android tablet. Simply touch a button to start typing on a different device.

A familiar layout

K380 Multi-Device recognizes each device and automatically maps keys to give you a familiar layout with your favorite shortcuts.

2-year battery life

The K380 Multi-Device gets long life out of the two AAA alkaline batteries that come pre-installed. You may even forget the keyboard uses batteries.

Manufacturer Part Number
920-007580
EAN/UPC
5099206061484
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirements

Bluetooth wireless computers or other devices that support external keyboards (HID profile). For more information, check with the device manufacturer.

  • PC: Windows® 7, Windows 8, Windows 10 or later
  • Mac: Mac OS® 10.10 or later
  • Chrome OS™
  • Android™ tablet or smartphone: Android 3.2 or later.
  • iPad® or iPhone®: iOS® 5 or later
  • Apple TV®

Warranty Information

1-Year Limited Hardware Warranty

Package Contents

Keyboard
2 AAA batteries (pre-installed)
User documentation 

Part Number

  • PN 920-007558 Black
  • PN 920-007559 Blue
Dimensions
Height: 4.9 in (124 mm)
Width: 10.9 in (279 mm)
Depth: 0.6 in (16mm) including feet
Weight: 14.92 oz (423 g) including batteries

Technical Specifications
Connection Type: Bluetooth Classic (3.0)
Wireless Range: 10 m (30 ft)
Software Support:
  • Logitech Options for Windows (Windows 7, Windows 8, Windows 10 or later)
  • Logitech Options for Mac (OS X 10.8 or later) 
Battery: 2 x AAA
Battery Life: 24 months
Indicator Lights (LED): Battery LED, 3 Bluetooth channel LEDs
Special Keys: Hotkeys (Home, Back, App-switch, Contextual Menu), Easy-Switch™
Connect / Power: On/Off Switch