ICON Sleeve with Tensaerlite for MB Air 13"

Complete surface and side protection for your 13" MacBook Air. The shock-absorbing Tensaerlite bumper is molded and sewn to each side and provides maximum impact protection with minimal weight. Upper and lower compression panels are form-fitted to firmly secure your 13" MacBook Air, and faux-fur lined to keep your device looking new longer. The secure magnetic closure prevents unwanted slips and keeps out dust and debris. With easy access to all ports, you can charge your device while you protect it.

Manufacturer Part Number
CL60656
EAN/UPC
0650450137902,650450137902
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Dimensions:14"" x 10.5"" x 0.5""
  • Compatibility:MacBook Air 13"