UF6430 Series 4K UHD LED Smart TV w/ webOS 2.0

IPS 4K

One of the secrets behind LG TVs’ outstanding UHD performance is the specially designed display panel. IPS 4K delivers true colors that remain more consistent at wide viewing angles, with four times the resolution of Full HD. With IPS 4K, any seat can be the best in the house.

Tru-4K Engine

Enjoy the benefits of 4K resolution today. LG’s Tru-4K HD Engine upscales the picture through a multi-step data analysis that enhances the details of broadcasts, movies, sports and videogames to near-4K quality, giving you the superior viewing experience you expect from an ULTRA HDTV.

webOS™ 2.0

LG Smart TV with webOS 2.0 has been redesigned to be simpler and more fun to use. Just sit back, relax, and let webOS 2.0 help you find exactly what you want to watch.

Manufacturer Part Number
49UF6430
EAN/UPC
0719192602632,719192602632
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PICTURE QUALITY

IPS Panel
ULTRA HD (3840 x 2160)
Tru-4K Engine
Refresh Rate: TruMotion 120Hz
Tru-4K Upscaler
Just Scan (1:1 Pixel Matching)
Real Cinema 24p
4K UHD File Playback

SMART TV

webOS: webOS 2.0
Processor: Quad Core
LG Content Store (App Store)
Web Browser

SMART SHARE

Screen Share
Content Share

AUDIO

Speaker System: 2 Channel
Output Power: 20W
Mono/Stereo/Dual
(MTS/SAP)
Dolby Digital Decoder
DTS Decoder
Clear Voice II

CONNECIVITY

Wi-Fi® Built-In
Wifi Direct
SIMPLINKTM (HDMI CEC)

USB

-Video: DivX HD
-Photo: JPEG
-Audio: AC3 (Dolby Digital), EAC3, HE-AAC, AAC, MP2, MP3, PCM, DTS, RA, WMA

INPUTS

RF In (Antenna/Cable): 1 (Rear)
Component Video In: 1 (Rear)
Composite In (AV): Shared w/ composite
Optical: 1 (Rear)
HDMI®: 3 (Rear)
USB 3.0/2.0: 0/1 (Side)
LAN: 1 (Rear)

POWER

Energy Star® Qualified
Power Supply Voltage, Hertz): 100~240Vac, 50~60Hz
Power Consumption: TBD
Standby Mode: 0.3W

WALL MOUNT

VESA 49”: 300x300

49UF6430 (48.5” diagonal) DIMENSIONS / WEIGHTS / UPC

W/O Stand (WxHxD): 43.5” x 25.4” x 2.2”
W Stand (WxHxD): 43.5” x 27.6” x 9.3”
Shipping (WxHxD): 47.1” x 28.7” x 5.6”
W/O Stand Weight: 30.9 lbs
W Stand Weight: 31.5 lbs
Shipping Weight: 39.0 lbs
UPC: 719192602632

WARRANTY

Limited Warranty: 1 Year Parts & Labor