ATH-SPORT1 SonicSport™ In-ear Headphones

ATH-SPORT1

FIND YOUR FIT

Designed for the fashion conscious runner who likes to match and combine accessories with their sportswear.

  • Ideal for active use such as running, gym and sports
  • Adjustable clip-on ear design with pivoting hinge for a secure and comfortable fit around the ear that won’t come loose mid-workout
  • Lab tested and certified IPX5 waterproof rating allows headphones to be washed under a running tap after use
  • Soft oval rubber rings around the housing delivers a cushioned in-ear fit
  • Interchangeable sound isolation ear tips (XS/S/M/L sizes) and ridged ear-tips (S/M/L sizes)
  • Available in 6 colours: Black (BK), Red (RD), Blue (BL), Pink (PK), Navy-Yellow (NY), and Yellow-Pink (YP)

“LAB TESTED FOR WATER RESISTANCE”

Lab tested and certified with an IPX5 waterproof rating to withstand exercise in the rain or during an intense workout. They can also be washed under a running tap after a long workout or run.

"SECURE YET COMFORTABLE FIT”

All SonicSport® headphones are designed for a secure but comfortable in-ear fit during a strenuous workout. Focus on your workout with sound isolation ear-tips (XS/S/M/L sizes) or allow ambient traffic noise for safer-use outdoors with ridged ear-tips (S/M/L sizes).

“FOR THE ACTIVE”

Designed especially for active use, the ATH-SPORT1 SonicSport® in-ear sport headphones have a hinged ear hanger that pivots to provide a custom fit, even during a vigorous workout. Available in 6 colours: Black, Red, Blue, Pink, Navy-Yellow, and Yellow-Pink.

For The Active Ideal for active use such as running, gym and sports.

ADJUSTABLE DESIGN

Adjustable clip-on ear design with pivoting hinge for a secure and comfortable fit around the ear that won’t come loose mid-workout.

MATCH YOUR SPORTSWEAR

Match your sportswear with 6 available colours: Black, Red, Blue, Pink, Navy-Yellow, and Yellow-Pink.

IPX5 WATERPROOF RATING

Lab tested and certified IPX5 waterproof rating allows headphones to be washed under a running tap after use.

Manufacturer Part Number
ATH-SPORT1NY
EAN/UPC
4961310128500
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Type: Dynamic
Driver Diameter: 8.5 mm
Frequency Response: 20 - 23,000 Hz
Maximum Input Power: 200 mW
Sensitivity: 100 dB/mW
Impedance: 16 ohms
Weight: 11 g
Cable: 1.2 m, U-type
Connector: 3.5 mm (1/8") gold-plated stereo mini plug
Accessories Included: Ear tips (XS/S/M/L), ridged ear tips (S/M/L), 0.6 m (2') extension cord, cord clip