ATH-SPORT2 SonicSport In-ear Headphones

ATH-SPORT2

FIND YOUR FIT

Adopting a traditional in-ear design, the SPORT2 is perfect for those who wear sunglasses during their workout.

  • Ideal for active use such as running, gym and sports
  • Secure fit earpieces offer stay-in-place comfort for different ear sizes (S/M/L)
  • Lightweight design reduces in-ear fatigue during lengthy training sessions
  • Lab tested and certified IPX5 waterproof rating allows headphones to be washed under a running tap after use
  • Interchangeable sound isolation ear tips (XS/S/M/L sizes) and ridged ear-tips (S/M/L sizes)
  • Available in 5 colours: Black (BK), Red (RD), Blue (BL), Navy-Yellow (NY), and Yellow-Pink (YP)

“LAB TESTED FOR WATER RESISTANCE”

Lab tested and certified with an IPX5 waterproof rating to withstand exercise in the rain or during an intense workout. They can also be washed under a running tap after a long workout or run.

"FREE YOUR RUN”

Asymmetrical cable design keeps the cable out of your way and helps prevent tangles for a workout free from obstructions. Included cable clip also allows the cable to be securely fastened to clothing.

“FOR THE ACTIVE”

Designed especially for active use, the ATH-SPORT2 SonicSport® in-ear sport headphones include interchangeable secure fit earpieces (S/M/L sizes) to provide a custom fit, even during a vigorous workout. Available in 5 colours: Black, Red, Blue, Navy-Yellow, and Yellow-Pink.

For The Active Ideal for active use such as running, gym and sports.

SECURE FIT EARPIECES

Secure fit earpieces offer stay-in-place comfort for different ear sizes (S/M/L)

MATCH YOUR SPORTSWEAR

Match your sportswear with 5 available colours: Black, Red, Blue, Navy-Yellow, and Yellow-Pink

IPX5 WATERPROOF RATING

Lab tested and certified IPX5 waterproof rating allows headphones to be washed under a running tap after use.

Manufacturer Part Number
ATH-SPORT2BL
EAN/UPC
4961310128593
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Type: Dynamic
Driver Diameter: 10 mm
Frequency Response: 15 - 24,000 Hz
Maximum Input Power: 100 mW
Sensitivity: 100 dB/mW
Impedance: 28 ohms
Weight: 6.8 g
Cable: 1.2 m, U-type
Connector: 3.5 mm (1/8") gold-plated stereo mini plug
Accessories Included: Ear tips (XS/S/M/L), ridged ear tips (S/M/L), 1.2 m extension cord, cord clip