SonicSport In-ear Headphones

FIND YOUR FIT

The top of the range SPORT3 is designed for the serious athlete who demands prolonged comfort and a high level audio performance to soundtrack their intense workouts.

  • Ideal for active use such as running, gym and sports
  • Flexible memory cable for a customised around-the-ear fit
  • Performance-enhanced 10mm drivers to get the best out of your workout playlist
  • Lab tested and certified IPX5 waterproof rating allows headphones to be washed under a running tap after use
  • Interchangeable sound isolation ear tips (XS/S/M/L sizes) and ridged ear-tips (S/M/L sizes)
  • Available in Black (BK) and Red (RD)

“LAB TESTED FOR WATER RESISTANCE”

Lab tested and certified with an IPX5 waterproof rating to withstand exercise in the rain or during an intense workout. They can also be washed under a running tap after a long workout or run.

"PERFORMANCE ENHANCED”

Sporting performance-enhanced 10mm drivers that delivers dynamic and detailed sound to get the best out of your workout playlist.

“FLEXIBLE FIT”

Featuring a flexible memory cable for a customised around-the-ear fit and soft silicone housing for added comfort.

FOR THE ACTIVE

Ideal for active use such as running, gym and sports.

FLEXIBLE DESIGN

Flexible memory cable for a customised around-the-ear fit.

CARRYING CASE

Includes protective carrying case allowing you to take care of your headphones between workouts.

IPX5 WATERPROOF RATING

Lab tested and certified IPX5 waterproof rating allows headphones to be washed under a running tap after use.

Manufacturer Part Number
ATH-SPORT3BK
EAN/UPC
4961310128630
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Type: Dynamic
  • Driver Diameter: 10 mm
  • Frequency Response: 10 - 25,000 Hz
  • Maximum Input Power: 200 mW
  • Sensitivity: 102 dB/mW
  • Impedance: 16 ohms
  • Weight: 9.5 g
  • Cable: 1.2 m, U-type
  • Connector: 3.5 mm (1/8") gold-plated stereo mini plug
  • Accessories Included: Ear tips (XS/S/M/L), ridged ear tips (S/M/L), 1.2 m extension cord, cord clip