SonicSport In-ear Headphones for Smartphones

Designed especially for active use, the ATH-SPORT1iS SonicSport in-ear sports headphones combines all the features of the ATH-SPORT1 with smartphone capabilities. A universal in-line mic and controls allow you to answer/end calls, control music and adjust volume at the touch of a button. 

Like the ATH-SPORT1, the hinged ear hooks pivot to provide a custom fit for secure, long-lasting comfort. Featuring high-quality drivers for clear, detailed and dynamic sound, the headphones come with both standard silicone eartips (XS/S/M/L) for outstanding sound isolation and ridged eartips (S/M/L) to allow some ambient noise for safer use outdoors, making the ATH-SPORT1iS ideal headphones for running. The sport headphones are IPX5 Waterproof Certified, which allows them to be washed after use. The 3.9 ft. (1.2 m) cable comes with a clip to keep the cable conveniently fastened to clothing during workouts and other active use.

Manufacturer Part Number
ATH-SPORT1ISNY
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Type: Dynamic
Driver Diameter: 8.5 mm
Frequency Response: 20 - 23,000 Hz
Maximum Input Power: 200 mW
Sensitivity: 100 dB/mW
Impedance: 16 ohms
Weight: 11 g
Cable: 1.2 m, U-type
Connector: 3.5 mm (1/8") gold-plated stereo mini plug
Accessories Included: Eartips (XS/S/M/L), ridged eartips (S/M/L), 0.6 m (2') extension cord, cable clip
Type (Microphone): Condenser
Polar Pattern (Microphone): Omnidirectional