Designed especially for active use, the ATH-SPORT1iS SonicSport in-ear sports headphones combines all the features of the ATH-SPORT1 with smartphone capabilities. A universal in-line mic and controls allow you to answer/end calls, control music and adjust volume at the touch of a button.
Like the ATH-SPORT1, the hinged ear hooks pivot to provide a custom fit for secure, long-lasting comfort. Featuring high-quality drivers for clear, detailed and dynamic sound, the headphones come with both standard silicone eartips (XS/S/M/L) for outstanding sound isolation and ridged eartips (S/M/L) to allow some ambient noise for safer use outdoors, making the ATH-SPORT1iS ideal headphones for running. The sport headphones are IPX5 Waterproof Certified, which allows them to be washed after use. The 3.9 ft. (1.2 m) cable comes with a clip to keep the cable conveniently fastened to clothing during workouts and other active use.
Note:
Type: Dynamic
Driver Diameter: 8.5 mm
Frequency Response: 20 - 23,000 Hz
Maximum Input Power: 200 mW
Sensitivity: 100 dB/mW
Impedance: 16 ohms
Weight: 11 g
Cable: 1.2 m, U-type
Connector: 3.5 mm (1/8") gold-plated stereo mini plug
Accessories Included: Eartips (XS/S/M/L), ridged eartips (S/M/L), 0.6 m (2') extension cord, cable clip
Type (Microphone): Condenser
Polar Pattern (Microphone): Omnidirectional