imagePROGRAF iPF830

A 44-inch wide powerhouse printing system designed to enhance productivity for medium to large workgroups, with high speed throughput, the imagePROGRAF iPF830 printer is a production printing solution with incredible line accuracy, an 320GB hard drive, excellent media handling, and support for HP-GL/2 and HP RTL files, the iPF830 printer is an easy-to-use, production printing solution for any professional with a need for producing intricately detailed full-color renderings, CAD drawings, GIS maps and other large-format output.

The built-in 320GB hard drive makes handling multiple complex jobs simple, especially in shared printer environments. Relieve workload from your computer, store and retrieve print jobs with the touch of a button, and utilize a Remote User Interface and password-protected mailboxes to keep your workgroup productive. The iPF830 printers Economy Print Mode helps lower cost-per-print while the sub-ink tank system enables hot-swap ink replacement for continuous printing.

Manufacturer Part Number
0005C002
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

BASE SPECIFICATIONS

Class: 5 Colour - 44"/1117.6mm

Ink Type: Dye and Pigment reactive ink: BK, MBK, C, M, Y

Maximum Print Resolution: 2,400 x 1,200 dpi

Printing Speed: Plain Paper (A0 Roll):
0:42 min (Fast Economy Mode)
0:45 min (Fast Mode)
1:12 min (Standard Mode)
Coated Paper (A0 Roll):
1:12 min (Fast Mode)
2:19 min (Standard Mode)
3:37 min (High Quality Mode)

Dimensions, Weight: Main unit and Printer Stand (with basket open)
1893 (W) x 975 (D) x 1144 (H) mm
Weight: approx.138kg (roll holder included, no inks, no print heads)

Power Supply: AC 100-240V(50-60Hz)
Operation: 190W or less
Standby power consumption (At the low power mode): 5W or less
Default setting for the time to enter the Sleep mode: Approx. 5 Minutes
Power Off Standby: 0.5 W or less

Operational Environment: 15 - 30°C, 10 - 80 % (Condensation free)

Acoustic Noise: Operation: 60 dB (A) or less
Standby: 35 dB (A) or less
Measured in the above conditions, based on ISO 7779
Operation: 6.8 Bels or less

Minimal Line Width: 0.02mm (Theoretical value)

Line Accuracy: ±0.1 % or less

Operation Panel Display: Display Large LCD: 160 x 128 dots; Key x 13, LED x 5
Language on operation panel: US-English, Japanese
Displayable Language on LCD:US-English, French, German, Italian, Spanish, Chinese (simplified), Korean, Russian, Brazilian portuguese language, Japanese (Kanji)

Standard Memory: 32GB (512MB)

Hard Disk: 320GB

Printer Language: GARO (Graphic Arts language with Raster Operations), HP-GL/2, HP RTL

Interface: Hi Speed USB Type: Built-in
USB 2.0 High-Speed Full Speed (12 Mbit/sec), High Speed (480 Mbit/sec), Bulk transfer

Ethernet: Type Built-in:
IEEE 802.3 10base-T
IEEE 802.3u 100base-TX/Auto-Negotiation
IEEE 802.3ab 1000base-T/Auto-Negotiation
IEEE 802.3x Full Duplex
IEEE 802.3az EEE

PRINT HEAD

Model: PF-04

Type: Canon Bubblejet on Demand

Head Configuration: 6 colours integrated type (6 chips per print head x 1 print head)

Nozzle Pitch: 1200 dpi x 2

Nozzle per Chip: 1,200 dpi x 2 includes Non-firing nozzle detection and compensation system

Droplet Size: 4 Picoliter per colour

MEDIA HANDLING

Roll Paper: Roll: Two Roll, front loading, front output

Cut Sheet: Cut Sheet: Front-loading, Front Output (Manual feed using media locking lever)

Media Thickness: 0.07 - 0.8 mm

Maximum outside diameter of Roll Paper: 150.0 mm

Media Core Size: Internal diameter of roll core: 2" / 3"

Media Width: Roll paper 254 - 1,118 mm
Cut sheet 203 - 1,118 mm

Minimal Printable Paper Length: 203 mm

Maximum Printable Paper Length: Roll paper 18 m (Varies according to the OS and application)
Cut sheet 1.6 m

Margins (Top, Bottoms, Sides): Roll Paper: Top: 3 mm, Bottom: 3 mm, Side: 3 mm
Roll Paper (Borderless Printing): Top: 0 mm, Bottom: 0 mm, Side: 0 mm
Cut Sheet: Top: 3 mm, Bottom: 23 mm, Side: 3 mm

Media Width for Borderless Printing: 1,030mm (JIS B0), 841mm (ISO A0), 594mm (ISO A1), 515mm (JIS B2), 42", 36", 24",17", 14", 10" (when Borderless Printing recommend to use basket.)

Media Width for Borderless Printing: 1,030mm (JIS B0), 841mm (ISO A0), 594mm (ISO A1), 515mm (JIS B2), 42", 36", 24",17", 14", 10"

OPTION

Roll Holder Set: for both 2-inch and 3-inch core roll media: RH2-44

Basket: Portable basket BU-03

Media Take-up Unit: TU-06 (TU-06 cannot be used with Basket BU-03 at the same time)

CONSUMABLES

Ink Tank: PFI-307: BK, MBK, C, M, Y (330 ml)
PFI-707: BK, MBK, C, M, Y (700 ml)

Print Head: PF-04

Maintenance Cartridge: MC-10