GW2470H Widescreen LCD Monitor

Simple and Exquisite for Minimalist Living

The GW2470H VA LED monitor brings viewing pleasure to everyday work and play with exquisite details on the exterior and striking visual performance delivered by 3000:1 high contrast ratio, 178°/178°wide-viewing angle, dual HDMI and BenQ's eye-caring design, which consists of BenQ‘s Flicker-free technology and Low Blue Light modes.

Manufacturer Part Number
GW2470H
EAN/UPC
0840046032968,840046032968
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Color

Product Color: Glossy Black / Texture black
Panel
Back Light Unit: LED
LCD Size (inch): 23.8
Aspect Ratio: 16:9
Resolution (max.): 1920 x 1080
Display Area(mm): 527 x 296
Pixel Pitch (mm): 0.274
Brightness (typ): 250 cd/㎡
Native Contrast ( typ. ): 3000:1
DCR (Dynamic Contrast Ratio) (typ.): 20M:1
Panel Type: AMVA+ (SNB)
Viewing Angle (L/R;U/D) (CR>=10): 178° / 178°
Response time: 16ms
Display Colors: 16.7 Million
Color Gamut: 72% NTSC
Color Bit: 8bits

Regulations

EPEAT: Silver
TCO: 6.0
Energy Star: 6.0

Audio/Video Inputs/Outputs


Input Connector: D-sub / HDMI x 2

Audio Line In/Out


Headphone Jack: Yes

Dimensions & Weight

Dimensions with Wall Mount (HxWxD mm) (w/o Base): 329 x 553 x 51
Dimensions(HxWxD mm): 425 x 553 x 189
Net Weight (kg): 4.0

Special Features

Low Blue Light: Yes
Flicker-free Technology: Yes
AMA: Yes
Windows® 7 Compatible: Yes
Windows® 8 Compatible: Yes
Windows® 8.1 Compatible: Yes
HDCP: Yes
Color Temperature: Reddish / Normal / Bluish / User Mode
OSD Language: 17 Languages
VESA Wall Mounting: 100 x 100mm
Tilt (down/up): -5°/20°
Dynamic Power Saving (DPS): Yes
K Locker: Yes

Power

Power Supply (90~264 AC): Built-in
Power Consumption (Power saving mode): < 0.5W
Power Consumption (Base on Energy star ): 23W