The ThinkPad 10 Ultrabook Keyboard is a thin, mechanical keyboard that provides the optimal mobile typing experience. Connected through a custom hinge, the tablet rests at the ideal viewing angle for maximum productivity. A built-in Clickpad provides users a tactile way to manage and use legacy office programs and other applications. The keyboard supports two user modes: notebook mode, and tablet mode (limited Model).Built-in Click pad
Two modes: tablet mode, notebook mode
Classic ThinkPad keyboard quality
Storage slot for active pen
Custom fit for ThinkPad 10 Tablet
Note:
Part number: 4X30H42137
Other Information: Windows 10
Ship Group: Keyboard Warranty Poster
Keyboard Name: ThinkPad 10 Ultrabook Keyboard
Agency Approvals & Certifications: CB,CE,C-Tick,KC,CTUVus,TUV,FCC,UKRSEPRO,CU,BSMI,VCCI
Maximum Operating Humidity: 95
Maximum Operating Humidity Units: %
Minimum Operating Humidity: 20
Minimum Operating Humidity Units: %
Maximum Operating Temperature: 40
Maximum Operating Temperature Units: C
Minimum Operating Temperature: 0
Minimum Operating Temperature Units: C
Depth Metric: 197.2
Depth: 197.2mm
Depth Metric Units: mm
Depth (US): 7.76in
Height Metric: 26.5
Height: 26.5mm
Height Metric Units: mm
Height (US): 1.04in
Max Operating Humidity + Units: 95%
Min Operating Humidity + Units: 20%
Max Operating Temperature + Units: 40C
Min Operating Temperature + Units: 0C
Weight US: 1.17
Weight US Units: lbs
Weight Metric: 0.53
Weight Metric Units: Kg
Width Metric: 256.1
Width: 256.1mm
Width Metric Units: mm
Width (US): 10.08in
Warranty Period: One Year
Warranty Type: 1 Year - CRU