The NMX-WP-N2510 Windowing Processor functions with the N-Series family of Video over IP Encoders and Decoders and are capable of handling multiple real-time HD streams with no video input or output connectors – using only a single network port. This is a fundamental shift in the way ProAV technologies have traditionally addressed windowing, but one that increases capability and flexibility while reducing installation and support costs.
The N-Series Windowing Processor is a 1RU rack-mount appliance that connects to an SVSI video over ip network and accepts any four video streams as input. Each input can be cropped, scaled, and positioned according to stored presets (such as quad, window-in-window, 3+1, etc) or in any user-defined configuration. The combined output video stream is then routed to one or more displays at HD 1080p or CG 1600×1200 resolution. It functions as a 4×1 windowing processor and can be stacked to give 7×1, 10×1, 13×1, 16×1, or higher capability. A single connection to the network provides access to all available SVSI video streams for window selection and for output of the combined stream.
FEATURES
Note:
SPECIFICATIONS
VIDEO
*Note: Input resolutions supported @60Hz refresh rates are also supported @59.94Hz.
LATENCY
PORTS
CONTROLS AND INDICATORS – FRONT PANEL
POWER SUPPLY
ENVIRONMENTAL
GENERAL