5PX1500RTUS 1440W Tower UPS

Combining extended runtime capabilities and exceptional efficiency, the Eaton 5PX UPS is a powerful enterprise class backup solution. An ENERGY STAR® qualified UPS, the 5PX’s managed outlet segments allow you to monitor energy consumption down to the outlet level on its intuitive LCD screen, while convenient virtualization-ready bundles and Intelligent Power Software Suite enable seamless management in virtualized environments.

Manufacturer Part Number
5PX1500RTUS
EAN/UPC
0743172080158,743172080158
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

Topology: Line interactive
Configuration: Rack/Tower
Catalog Number: 5PX1500RTUS
Part Number: 5PX1500RTUS
Color: Black
Rating (VA/Watts): 1440/1440
Diagnostics: Full system self-test at power up
UPS Bypass: EHBPL1500R-PDU1U (optional)
Dimensions (H x W x D, inches): 3.4 x 17.4 x 20.6
Dimensions (H x W x D, mm): 86 x 441 x 522
Weight (kg): 29
Weight (lbs): 65
Warranty: 3 years on electronics, 3 years on batteries with registration
Rail Kit Included: Tower stands and 4-post rail kit included
Contents
(Ships with the following items): 5PX1500RT
Four-post rail kit
User manual CD
Tower pedestals
Intelligent Power Software Suite CD
Quick start guide
RS-232 serial cable
USB cable
Phillips head screw driver
Efficiency: up to 98%
 
Electrical Input

Connection: (1) NEMA 5-15P
Input Cord: 8 ft
Input Voltage Range: 89–151 Vac (adjustable to 70–153 Vac)
Nominal Voltage: 120 Vac (adjustable to100/120/127 Vac)
Frequency: 50/60 Hz (auto-sensing)
Frequency Range: 47–70 Hz (50 Hz system), 56.5–70 Hz (60 Hz system), 40 Hz in low-sensitivity mode
Input Power Factor: 1
 
Electrical Output

Output Receptacles: (8) NEMA 5-15R
On Utility Voltage Regulation: 102–132 Vac
On Battery Voltage Regulation: -10%, +6% of nominal
Output Frequency: 50/60 Hz ±0.1 % (autosensing)
Transfer Time: 1–4 ms typical
Load Segments: Group 1: (2) 5-15R outlets Group 2: (2) 5-15R outlets
view load segments application note
 
Battery  

Optional Extended Battery Module: 5PXEBM48RTUS
Battery Management: ABM® technology and temperature-compensated charging method (user selectable), automatic battery test, deep discharge protection, automatic recognition of extended battery modules (EBMs)
Battery Type: 12V/7.2 Ah; sealed, lead-acid; maintenance free
Battery Replacement: Hot-swappable internal batteries and extended battery modules (EBMs)
Start On Battery: Allows start of UPS without utility power
 
Communications

User Interface: LCD graphical display
LEDs: Load protected, battery and fault
Communication Ports: 1 USB HID compliant port + 1 RS232 serial port and relay contacts (USB and RS232 ports cannot be used simultaneously)
Communications Card Slots: 1 slot for ConnectUPS-MS network management card
Power Management Software: Eaton Intelligent Power Software Suite CD (included)
 
Environmental & Standards

Heat Dissipation (BTU): Line: 305, Battery: 2047
Audible Noise: <45 dBA
Operating Temperature: 0°C–40°C (32°F–104°F)
Performance - Safety - EMC: UL1778; UL497A; cUL
Safety markings: UL, cUL
EMC Markings: FCC Part 15 subpart B Class A
Storage Temperature: -15°C–50°C (5°F–122°F)
Relative Humidity: 20–95% non-condensing
Altitude: Up to 10,000 ft (3000m) without de-rating